Product Overview: DAC101C081CIMK/NOPB
The DAC101C081CIMK/NOPB is a high-performance, low-power, 10-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and reliability for a wide range of applications. This device operates from a single 2.7V to 5.5V supply, making it versatile for use in both 3V and 5V systems.
Key Features
- Resolution: 10-bit resolution provides fine-grain output with a high level of precision.
- Interface: I2C-compatible serial interface allows for straightforward integration into existing digital systems and supports multiple device connections on the same bus for complex applications.
- Supply Voltage: Flexible operating range of 2.7V to 5.5V supports a variety of power supplies and systems.
- Low Power Consumption: The DAC101C081CIMK/NOPB is designed for power-sensitive applications, ensuring minimal power draw without sacrificing performance.
- Output: Rail-to-rail output provides maximum dynamic range, enabling the full scale of the DAC to be utilized.
- Packaging: Available in a compact 6-pin TSOT package, this DAC saves valuable board space in space-constrained applications.
Applications
The DAC101C081CIMK/NOPB is suitable for various applications, including:
- Battery-powered devices where power efficiency is crucial.
- Data acquisition systems that require precise analog output.
- Portable instruments where size and power constraints are a consideration.
- Industrial control systems that demand robust performance and reliability.
- Consumer electronics that benefit from enhanced audio or visual outputs.
Reliability and Quality
As with all Texas Instruments products, the DAC101C081CIMK/NOPB is manufactured to high standards of quality and reliability. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring a long operational life and stable performance.
Ordering Information
The full part number for this device is DAC101C081CIMK/NOPB, where 'NOPB' indicates that the product is supplied in environmentally friendly packaging that is free of lead and other harmful materials. This reflects Texas Instruments' commitment to environmental sustainability while providing state-of-the-art electronic components.