EN
  • EN
  • DE

DAC084S085CISD

Part No DAC084S085CISD
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 10WSON / 8 Bit Digital to Analog Converter 4 10-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 4
Settling Time 4.5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.14, +0.04 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Mounting Type Surface Mount
Base Product Number DAC084S085
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852252-DAC084S085CISD
Ultra Librarian 3D Model Ultra Librarian DAC084S085CISD CAD Model

Description

DAC084S085CISD - Texas Instruments 8-Bit Micro Power OCTAL Digital-to-Analog Converter

The DAC084S085CISD is a highly-integrated digital-to-analog converter (DAC) from Texas Instruments, renowned for its exceptional precision and performance. This device is part of the OCTAL family of converters and offers eight channels of 8-bit DAC in a single package, making it an ideal choice for applications requiring multiple DACs with limited board space.

Key Features:

  • Resolution: The DAC084S085CISD provides an 8-bit resolution, ensuring adequate precision for a wide range of applications, including industrial automation, instrumentation, and digital signal processing.
  • Channels: With eight individual DAC channels, users can output multiple analog signals from a single device, simplifying design and reducing component count.
  • Interface: The device supports a 3-wire SPI serial interface, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, providing versatility and ease of integration into various microcontroller-based systems.
  • Supply Voltage: Operating on a wide supply voltage range from 2.7V to 5.5V, the DAC084S085CISD is flexible for use in both 3.3V and 5V systems.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low power consumption of just 208µA at 3V, making it suitable for battery-operated devices and portable equipment.
  • Settling Time: The DAC offers a fast settling time of 4.5µs, allowing for quick updates and responsive performance in dynamic systems.
  • Package: Housed in a compact 16-pin WSON package, the DAC084S085CISD is designed for space-constrained applications without compromising on functionality.

Applications:

The DAC084S085CISD is versatile and can be used in a variety of applications. Its precision and multi-channel output make it suitable for process control, programmable logic controllers (PLCs), and mixed-signal circuits where space and power are at a premium. Additionally, its low power consumption and fast settling time make it an excellent choice for portable and battery-powered devices, as well as for digital gain and offset adjustment applications.

Overall, the DAC084S085CISD from Texas Instruments is a reliable and efficient solution for designers looking to incorporate multiple DACs into their systems with minimal complexity and maximum performance.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess