EN
  • EN
  • DE

CY74FCT821CTS0CT

Part No CY74FCT821CTS0CT
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018735-CY74FCT821CTS0CT
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY74FCT821CTS0CT CAD Model

Description

Product Overview: Texas Instruments CY74FCT821CTS0CT

The Texas Instruments CY74FCT821CTS0CT is a high-performance CMOS 10-bit bus interface flip-flop designed for use in systems that require very high-speed data paths or bus interface applications. With its fast propagation delay and setup times, it is ideal for interfacing with high-speed microprocessors and can support the stringent timing requirements of contemporary designs.

This integrated circuit is part of the CY74FCT family, which is known for combining the speed of bipolar FCT logic with the low power consumption of CMOS technology, making it a perfect choice for power-sensitive systems without compromising on performance. The CY74FCT821CTS0CT offers a significant advantage in power and speed over equivalent bipolar Schottky logic types while retaining the low power consumption characteristic of CMOS integrated circuits.

Key Features:

  • Speed: The device boasts a fast propagation delay, ensuring quick data transfer that is essential for high-speed operations.
  • Low Power Consumption: CMOS technology provides a low-power alternative to traditional logic devices, reducing the power requirements of your system.
  • 10-Bit Interface: The 10-bit wide bus interface is suitable for parallel data transfer, making it ideal for use in data buses and buffer memory address registers.
  • Edge-Triggered Flip-Flops: The flip-flops in this device are edge-triggered, capturing data on the rising edge of the clock signal, which allows for reliable and predictable operation.
  • Output Enable (OE) Feature: It includes an output enable feature that allows the user to place the eight outputs in either a normal logic state or a high-impedance state, thus providing greater flexibility in bus management.

Applications:

The CY74FCT821CTS0CT is versatile and can be used in various applications including, but not limited to:

  • Data communication systems
  • High-speed microprocessor interfacing
  • Buffer memory address registers
  • Bus interface devices

With its robust design and high-speed capabilities, the Texas Instruments CY74FCT821CTS0CT is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1433
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7046 $51.7506
26+ $3.8602 $100.3652
41+ $3.7395 $153.3195
56+ $3.6189 $202.6584
72+ $3.4983 $251.8776
96+ $3.1364 $301.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,121 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess