EN
  • EN
  • DE

CY74FCT646ATSOCT

Part No CY74FCT646ATSOCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC 8BIT REGISTR TXRX 3ST 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 765365-CY74FCT646ATSOCT
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT646
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CY74FCT646ATSOCT CAD Model

Description

Product Overview: CY74FCT646ATSOCT

The CY74FCT646ATSOCT from Texas Instruments is a high-performance, non-inverting bus transceiver featuring octal bidirectional data paths along with three-state outputs. Designed to be used in applications requiring high-speed data transfer and low power consumption, this integrated circuit is a crucial component in digital communication and processing systems.

Key Features

  • Technology: The device is built on an advanced FCT (Fast CMOS Technology) that ensures fast switching with low power dissipation.
  • Speed: Boasting a high data throughput, the CY74FCT646ATSOCT can handle significant data rates, making it suitable for high-speed data acquisition and processing tasks.
  • Logic Level: It operates at TTL-compatible input and output logic levels, ensuring compatibility with a wide range of digital systems.
  • Drive Capability: The transceiver can drive up to 64mA on both the A and B ports, providing robust signal transmission capability.
  • Package: It comes in a space-saving 20-pin SOIC package, which is ideal for compact PCB layouts.

Applications

The CY74FCT646ATSOCT is versatile and can be employed in various digital applications such as:

  • Data communication systems
  • Microprocessor bus interfaces
  • Data multiplexing
  • Memory switching
  • Input/output port expansion

Performance and Quality

With its high-speed performance, the CY74FCT646ATSOCT ensures minimal propagation delay, which is critical for synchronous operations. The device also features low quiescent power consumption, which is a significant advantage for power-sensitive applications. Texas Instruments is known for their commitment to quality, and this product is no exception, as it is designed to meet or exceed the stringent industry standards for performance and reliability.

Environmental and Regulatory Compliance

The CY74FCT646ATSOCT from Texas Instruments is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with environmental safety in mind. Customers can be assured of a product that aligns with global environmental standards.

In summary, the CY74FCT646ATSOCT is a reliable and efficient solution for high-speed bidirectional data transfer in a variety of digital applications. Its advanced technology, combined with Texas Instruments' reputation for quality, makes it an excellent choice for designers and engineers seeking performance and dependability.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8427 $55.2810
70+ $1.5120 $105.8400
105+ $1.4647 $153.7935
145+ $1.4175 $205.5375
185+ $1.3702 $253.4870
245+ $1.2285 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess