EN
  • EN
  • DE

CY74FCT273CTQCT

Part No CY74FCT273CTQCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SSOP T/R / IC D-TYPE POS TRG SNGL 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 5.8ns @ 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SSOP (0.154", 3.90mm Width)
Win Source Part Number 1031262-CY74FCT273CTQCT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CY74FCT273
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CY74FCT273CTQCT CAD Model

Description

Product Overview: CY74FCT273CTQCT by Texas Instruments

The CY74FCT273CTQCT is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) octal D-type flip-flop with clear, manufactured by Texas Instruments. Designed for use in a wide array of electronic applications, this integrated circuit (IC) is a crucial component in digital systems where storage, data manipulation, and synchronous data transfer are vital.

Key Features

  • Logic Type: The device features eight D-type flip-flops with direct clear.
  • High Speed: It operates at a high speed, with a typical clock frequency of 163 MHz, ensuring swift data processing and transfer.
  • Low Power Consumption: The IC is designed for low power consumption, making it suitable for power-sensitive applications.
  • Edge-Triggered: The flip-flops in the CY74FCT273CTQCT are edge-triggered, capturing data on the rising edge of the clock signal, which helps in synchronizing data in a system.
  • Output Drive Capability: It features strong output drive capability, which is essential for driving heavy loads or long traces on a circuit board.
  • Clear Function: The clear function allows for the synchronous reset of all flip-flops, providing a quick way to reset the system state.

Applications

The CY74FCT273CTQCT is versatile and can be used in a variety of digital applications, including:

  • Computer systems
  • Data communication equipment
  • Embedded systems
  • Industrial control systems
  • Signal processing

Package and Quality

Encased in a compact surface-mount package, the CY74FCT273CTQCT is designed for optimal board space utilization. It is available in a 20-pin SSOP (Shrink Small Outline Package) that provides reliable connections while being suitable for automated assembly processes. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

In summary, the CY74FCT273CTQCT from Texas Instruments is a robust and reliable component that offers the speed, power efficiency, and functionality needed for modern digital applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5578 $50.2020
220+ $0.4577 $100.6940
340+ $0.4434 $150.7560
470+ $0.4291 $201.6770
605+ $0.4148 $250.9540
810+ $0.3719 $301.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess