EN
  • EN
  • DE

TPS2490DGSR

Part No TPS2490DGSR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC POS HV HOT-SWAP CTRLR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating 9 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 10-VSSOP
Feature Pins EN, PG, PROG, TIMER
Win Source Part Number 033740-TPS2490DGSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2490DGSR CAD Model

Description

The TPS2490DGSR from Texas Instruments is a highly integrated, robust solution designed for power management applications. This advanced hot-swap controller ensures safe insertion and removal of electronic components in live systems, preventing glitches and surges that could otherwise cause damage or data corruption. With a focus on precision and reliability, the TPS2490DGSR is an essential component for maintaining system integrity in a variety of demanding environments.

Key Features

  • Programmable Current Limit: The device offers a precise current limit threshold, which can be programmed to meet the specific needs of your application, ensuring optimal performance and protection.
  • Fast Response Time: The TPS2490DGSR is designed to react quickly to overcurrent events, providing fast and reliable protection to sensitive circuitry.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, preventing malfunctions due to low voltage conditions.
  • Overvoltage Protection: To safeguard against voltage spikes, the TPS2490DGSR includes overvoltage protection, ensuring components are not exposed to potentially damaging high voltages.
  • Thermal Shutdown: The integrated thermal shutdown function protects the device and surrounding components from overheating, enhancing system reliability.

Applications

The TPS2490DGSR is versatile and can be used in a wide range of applications, including:

  • Server and Telecom Power Supplies
  • Network Routers and Switches
  • Industrial Systems
  • Redundant Power Systems
  • Hot-Swap Power Distribution

Product Specifications

The TPS2490DGSR comes in a compact 10-pin MSOP (DGSR) package, offering a space-saving solution for crowded circuit boards. It operates over a wide temperature range, making it suitable for industrial applications. The device is characterized by its robust design, capable of handling the rigorous demands of high-availability systems.

Quality and Support

As with all Texas Instruments products, the TPS2490DGSR is backed by comprehensive technical support and a commitment to quality. With decades of industry-leading expertise, Texas Instruments provides customers with the confidence that their products will perform to the highest standards.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4236 $50.8956
51+ $1.9886 $101.4186
78+ $1.9265 $150.2670
108+ $1.8643 $201.3444
139+ $1.8022 $250.5058
186+ $1.6158 $300.5388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess