EN
  • EN
  • DE

CY74FCT2574ATSOC

Part No CY74FCT2574ATSOC
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 250MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Current - Output High, Low 15mA, 12mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 765350-CY74FCT2574ATSOC
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT2574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CY74FCT2574ATSOC CAD Model

Description

Product Overview: CY74FCT2574ATSOC from Texas Instruments

The CY74FCT2574ATSOC is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular device is an 8-bit register from the FCT family, which is known for its fast and low-power consumption characteristics. It is designed to meet the demanding requirements of high-speed data communication and computing applications.

Key Features

  • Speed: The CY74FCT2574ATSOC is designed for very high-speed operation, which is essential for modern digital systems that require rapid data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, making it an energy-efficient choice for power-sensitive applications.
  • Technology: Utilizing advanced CMOS technology, the CY74FCT2574ATSOC offers robust performance with reduced power dissipation compared to equivalent bipolar TTL devices.
  • Drive Capability: It features a high drive capability, which allows for driving heavy loads without compromising signal integrity.
  • Package: The device comes in a 20-pin SOIC package, which is suitable for surface-mount technology, providing a compact footprint for densely populated PCBs.

Applications

The CY74FCT2574ATSOC is ideal for a wide range of applications, including:

  • Data communication systems
  • High-speed computing
  • Networking equipment
  • Signal processing
  • Industrial control systems

Compatibility and Interfacing

This 8-bit register is compatible with TTL and CMOS logic levels, allowing for easy interfacing with a variety of digital systems. Its input and output levels are designed for use with 5V power supplies, which is standard in many digital circuits.

Reliability and Quality

As with all Texas Instruments products, the CY74FCT2574ATSOC is manufactured to high standards, ensuring reliability and performance consistency. It is designed to withstand harsh industrial environments and to provide a long operational lifespan.

In summary, the CY74FCT2574ATSOC from Texas Instruments is a versatile, high-performance 8-bit register that offers speed, low power, and high drive capability, making it an excellent choice for a multitude of high-speed digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1750 $50.0250
57+ $1.7847 $101.7279
87+ $1.7289 $150.4143
120+ $1.6731 $200.7720
155+ $1.6174 $250.6970
207+ $1.4500 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess