EN
  • EN
  • DE

PC28F256M29EWL

Part No PC28F256M29EWL
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833419-PC28F256M29EWL
Ultra Librarian 3D Model Ultra Librarian PC28F256M29EWL CAD Model

Description

The PC28F256M29EWL is a 256-Megabit (Mb) Parallel Flash Memory device manufactured by Micron Technology Inc. It's designed for high-performance, high-density storage applications where fast read and write speeds are critical. This memory device uses a parallel interface for data transfer, allowing for efficient and rapid access to stored data.

Applications

  • Embedded systems requiring non-volatile memory
  • Solid-state drives (SSDs)
  • Networking equipment
  • Industrial control systems
  • Automotive applications (e.g., navigation systems, data logging)

Features

  • High Density: 256Mb of storage capacity
  • Parallel Interface: Enables fast data transfer rates
  • Non-Volatile: Retains data even when power is removed
  • Fast Read/Write Speeds: Allows for quick access to stored information
  • Low Power Consumption: Suitable for battery-powered devices
  • Wide Operating Temperature Range: Operates reliably in various environmental conditions
  • Advanced Sector Protection: Protects against accidental data corruption

Benefits

  • Increased System Performance: Fast read/write speeds improve overall system responsiveness.
  • Reliable Data Storage: Non-volatile memory ensures data retention in power loss situations.
  • Space Savings: High density allows for more storage in a smaller footprint.
  • Reduced Power Consumption: Low power design extends battery life in portable devices.
  • Enhanced Data Security: Sector protection prevents unauthorized data modification.

Additional Details

The PC28F256M29EWL typically operates within a specified voltage range (e.g., 2.7V to 3.6V) and has defined timing characteristics for read, write, and erase operations. Consult the device datasheet for precise electrical characteristics, timing diagrams, and packaging information. The device incorporates features like sector locking and password protection to enhance data security and prevent accidental overwrites. It's available in various package types (e.g., TSOP, BGA) to suit different board layouts and assembly requirements. This device is often used in applications where firmware, operating systems, or critical data need to be stored securely and accessed quickly. Its robust design ensures reliable operation in demanding environments, making it suitable for industrial and automotive applications.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6008 $59.4072
22+ $5.4158 $119.1476
34+ $5.2460 $178.3640
46+ $5.0774 $233.5604
59+ $4.9076 $289.5484
79+ $4.4006 $347.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess