Product Overview: CY74FCT2573ATQCT
The CY74FCT2573ATQCT is a high-performance, octal D-type flip-flop with clear functionality, designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the FCT family, which is known for its advanced CMOS technology that combines the speed of F-series logic with the low power consumption of CMOS technology. This makes the CY74FCT2573ATQCT an ideal choice for a variety of applications that require high-speed data storage and transfer.
Key Features
- Logic Type: Octal D-Type Flip-Flop with Clear
- Operating Voltage: 4.5V to 5.5V, making it compatible with standard TTL operating voltage ranges.
- High-Speed Performance: Offers a typical clock-to-output time delay of only 5.5ns, facilitating rapid data processing.
- Low Power Consumption: ICC and IOZ reduction contribute to the device's energy efficiency.
- Drive Capability: Capable of driving 64mA at the outputs, providing robust signal transmission.
- Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying board design.
- Package: Available in a space-saving 20-pin SSOP (Shrink Small Outline Package) that is suitable for densely packed PCBs.
Applications
The CY74FCT2573ATQCT is versatile and can be used in a wide array of applications. It is particularly well-suited for temporary data storage, data synchronization, and the buffering of data lines in systems such as:
- Computing systems
- Communication infrastructure
- Data acquisition systems
- Industrial control systems
- High-speed networking equipment
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The CY74FCT2573ATQCT is subjected to rigorous testing and quality control measures, ensuring that each device meets the high standards expected by consumers in the electronics industry. This product is a testament to TI's dedication to providing durable and dependable components for a vast range of electronic applications.