EN
  • EN
  • DE

CY74FCT245TQC

Part No CY74FCT245TQC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS TRANSCEIVER, FCT SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Bulk
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74FCT245
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 867621-CY74FCT245TQC
Ultra Librarian 3D Model Ultra Librarian CY74FCT245TQC CAD Model

Description

Product Overview: CY74FCT245TQC from Texas Instruments

The CY74FCT245TQC is a high-performance, non-inverting octal bus transceiver designed by Texas Instruments to facilitate bidirectional communication between two buses. The device provides the perfect solution for driving bus lines or buffer memory address registers with its robust output drivers and high-speed data transfer capability.

Key Features

  • Technology: The CY74FCT245TQC is built on advanced CMOS technology, ensuring low power consumption and high noise immunity, which is crucial for today's fast-paced digital environments.
  • Logic Type: It is an octal bus transceiver with 3-state outputs, allowing for bidirectional data flow with the flexibility to disable the output stage, leaving the bus in a high-impedance state.
  • Operating Voltage: The device supports a wide operating voltage range from 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels commonly found in digital systems.
  • Data Rate: With its fast propagation delay and output transition time, the CY74FCT245TQC is capable of handling high-speed data transmission, which is essential for modern high-performance computing and communication systems.
  • Package: It comes in a 20-pin QSOP (Quarter Size Outline Package) that provides a compact footprint while ensuring reliable connectivity and robustness for the integrated circuit.

Applications

The CY74FCT245TQC bus transceiver is widely used in various applications, including:

  • Data communication between different bus systems
  • Memory buffering and data storage devices
  • Microprocessor or microcontroller-based systems
  • Networking equipment and telecommunications
  • Industrial control systems and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CY74FCT245TQC is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. Whether you're designing a new system or upgrading an existing one, the CY74FCT245TQC from Texas Instruments offers a reliable and efficient solution for your digital interfacing needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5274 $53.4590
80+ $1.2533 $100.2640
125+ $1.2141 $151.7625
175+ $1.1750 $205.6250
225+ $1.1358 $255.5550
295+ $1.0183 $300.3985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,101 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess