EN
  • EN
  • DE

CY74FCT2245CTQCT

Part No CY74FCT2245CTQCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Manufacturer Texas Instruments
Series 74FCT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-SSOP
Family Name 74FCT2245
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CY74FCT2245CTQCTE4-ND, CY74FCT2245CTQCT-ND, 296-31633-6, 296-31633-2, 296-31633-1, CY74FCT2245CTQCTG4, CY74FCT2245CTQCTG4-ND, CY74FCT2245CTQCTE4
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867620-CY74FCT2245CTQCT
Ultra Librarian 3D Model Ultra Librarian CY74FCT2245CTQCT CAD Model

Description

Product Overview: CY74FCT2245CTQCT from Texas Instruments

The CY74FCT2245CTQCT is a high-performance, non-inverting octal bus transceiver from Texas Instruments designed to facilitate bidirectional communication between two buses. This integrated circuit (IC) is part of the FCT family, which is known for its advanced CMOS technology that offers both speed and low power consumption. It is a suitable choice for interfacing with different voltage levels in a system or when a data bus needs isolation during memory or input/output updates.

Key Features

  • Speed: The device boasts a fast propagation delay, ensuring swift data transfer across buses, which is crucial for high-speed data processing applications.
  • Low Power Consumption: The CY74FCT2245CTQCT is designed to operate with minimal power, making it ideal for battery-powered and energy-efficient systems.
  • Bus Interface Capability: With its octal transceiver configuration, the device can interface an 8-bit data bus with another 8-bit data bus in either direction.
  • Output Enable (OE) and Direction (DIR) Control: These inputs provide control over the direction of data flow and the output state, allowing for flexible bus management.
  • 3-State Outputs: The transceiver features 3-state output buffers, which can be placed in a high-impedance state, effectively disconnecting the output from the bus.
  • Compatibility: It is compatible with TTL levels and can be used in mixed-voltage environments.

Applications

The CY74FCT2245CTQCT is versatile and can be used in a variety of applications, including:

  • Memory switching and buffering
  • Data communication systems
  • Microprocessor or microcontroller bus interfaces
  • Peripheral driving with bus isolation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CY74FCT2245CTQCT is no exception. It is designed to meet or exceed the industry standards for performance and reliability, ensuring a dependable solution for your electronic designs.

Package and Environmental Compliance

The CY74FCT2245CTQCT is offered in a compact QSOP (Quarter Size Outline Package) form, making it suitable for space-constrained applications. Moreover, it complies with RoHS standards, ensuring an environmentally safe product.

With its combination of speed, power efficiency, and versatile functionality, the CY74FCT2245CTQCT from Texas Instruments stands out as an excellent choice for designers looking to optimize their digital bus communications.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Lowest to $1.4079

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7633 $52.8990
70+ $1.4469 $101.2830
110+ $1.4016 $154.1760
150+ $1.3564 $203.4600
195+ $1.3112 $255.6840
260+ $1.1756 $305.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess