EN
  • EN
  • DE

CY74FCT16823ETPVC

Part No CY74FCT16823ETPVC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, FCT SERIES / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74FCT16823
Standard Package 143 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 581724-CY74FCT16823ETPVC
Ultra Librarian 3D Model Ultra Librarian CY74FCT16823ETPVC CAD Model

Description

Product Overview: CY74FCT16823ETPVC from Texas Instruments

The CY74FCT16823ETPVC is a high-performance integrated circuit from Texas Instruments, designed to meet the increasing demands of modern digital systems. This 18-bit universal bus driver is part of the FCT series, known for its fast speed and low power consumption. With its robust design and advanced technology, this product is ideal for interfacing with bus lines in a wide array of digital applications such as computers, servers, and telecommunications systems.

Key Features

  • High-Speed Operation: This device is characterized by its high-speed data transfer capabilities, which is crucial for systems requiring quick and efficient communication between components.
  • Low Power Consumption: Designed with power efficiency in mind, the CY74FCT16823ETPVC minimizes power usage, making it suitable for energy-sensitive applications.
  • 18-Bit Bus Interface: The 18-bit width provides a wide bus interface, allowing for the transfer of multiple bits of data simultaneously, increasing overall data throughput.
  • Edge-Rate Control Circuitry: This feature significantly reduces output signal transition times, thereby reducing the noise generated by high-speed signal transitions.
  • 5V Tolerant Inputs: The inputs of this device are designed to be 5V tolerant, ensuring compatibility with a variety of logic levels and protecting against potential damage from higher voltage levels.

Applications

  • Data communication systems
  • High-speed computer interfaces
  • Telecommunications equipment
  • Server and networking hardware

Quality and Reliability

The CY74FCT16823ETPVC is manufactured by Texas Instruments, a leader in semiconductor design and production. The device is built to the highest quality standards, ensuring reliable operation even in the most demanding conditions. Its robustness makes it a preferred choice for designers looking for a dependable bus driver solution.

With its combination of speed, efficiency, and wide data bus, the CY74FCT16823ETPVC from Texas Instruments stands out as a top-tier component for any high-performance digital system. Whether it's for data-intensive applications or critical system operations, this bus driver is engineered to enhance the overall functionality and responsiveness of your electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess