EN
  • EN
  • DE

CY74FCT163245CPACT

Part No CY74FCT163245CPACT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS TRANSCEIVER, FCT SERIES / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74FCT163245
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 581716-CY74FCT163245CPACT
Ultra Librarian 3D Model Ultra Librarian CY74FCT163245CPACT CAD Model

Description

The CY74FCT163245CPACT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This particular component is a 16-bit bus transceiver with 3-state outputs, belonging to the FCT family, which is known for its fast speed and low power consumption. The device is designed to be employed in applications requiring high-speed bidirectional data flow between buses or for buffering data in systems with multiple bus architectures.

Key Features

  • Technology: The CY74FCT163245CPACT utilizes advanced CMOS technology to ensure minimal power dissipation and high-speed operation.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is compatible with TTL logic levels, allowing for easy integration into various systems.
  • Bus Interface: This device features two 8-bit bus transceivers with 3-state outputs, which can be independently controlled, serving as a versatile interface between two buses.
  • Speed: It boasts a high data transfer rate, making it suitable for high-performance computing and communications systems.
  • Drive Capability: The CY74FCT163245CPACT has balanced output drive with current sinking capability, which is crucial for maintaining signal integrity.
  • Package: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package), it is designed for space-saving and surface-mount technology.

Applications

The versatility of the CY74FCT163245CPACT makes it ideal for a wide range of applications, including:

  • Bus interface or signal buffering in servers and workstations
  • Data communication systems
  • Networking equipment such as switches and routers
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CY74FCT163245CPACT is no exception, undergoing rigorous testing and quality assurance processes to ensure reliability and performance in demanding applications. With its robust design and Texas Instruments' reputation for excellence, this product is a reliable choice for designers and engineers looking to create high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1797 $50.8752
39+ $2.6090 $101.7510
60+ $2.5274 $151.6440
82+ $2.4459 $200.5638
106+ $2.3644 $250.6264
142+ $2.1198 $301.0116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess