Product Overview: CY74FCT162244ATPAC by Texas Instruments
The CY74FCT162244ATPAC is a high-speed 16-bit buffer and line driver designed by Texas Instruments to deliver top-notch performance in a wide range of digital applications. This integrated circuit is part of the FCT series, which is renowned for its fast propagation delays and low power consumption, making it an ideal choice for interfacing with high-speed microprocessors and memory systems.
Key Features
- Technology: The device is fabricated with advanced CMOS technology, which ensures reduced power dissipation and increased speed.
- Speed: It boasts fast propagation delay times, typically 4.5 ns, allowing for high-speed operation in critical data paths.
- Drive Capability: The CY74FCT162244ATPAC has balanced output drive with current sinking capability of 64 mA, ensuring strong signal transmission over long distances and through capacitive loads.
- Configurability: This component features four 4-bit sections, each with separate output-enable (OE) inputs, providing flexibility in controlling the flow of data.
- Power Supply: It operates at a nominal voltage of 5V, with a wide range of ±0.5V, accommodating standard TTL voltage levels.
- Compatibility: Inputs are TTL-compatible, allowing for easy integration with existing TTL logic without the need for level shifters.
- Package: The device comes in a 48-pin thin shrink small-outline package (TSSOP), which is suitable for space-constrained applications.
Applications
The CY74FCT162244ATPAC is versatile and can be used in various digital systems, including:
- High-speed data acquisition systems
- Communication interfaces
- Microprocessor or microcontroller bus interfaces
- Memory buffering and driving
- Data transfer switches
Quality and Reliability
Texas Instruments is committed to delivering high-quality products, and the CY74FCT162244ATPAC is no exception. It is rigorously tested to meet stringent industry standards for performance and reliability, ensuring that it can withstand the demands of both industrial and commercial applications.
With its combination of speed, power efficiency, and design flexibility, the CY74FCT162244ATPAC from Texas Instruments stands out as a superior choice for designers looking to optimize their digital systems.