EN
  • EN
  • DE

CSM33034DW

Part No CSM33034DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description LOGIC OTHER PERIPHERALS / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CSM33034
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934074-CSM33034DW
Ultra Librarian 3D Model Ultra Librarian CSM33034DW CAD Model

Description

The CSM33034DW is a cutting-edge integrated circuit designed and manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This product stands out for its exceptional performance, reliability, and versatility, making it an ideal choice for a wide range of applications.

Key Features

  • High Precision: The CSM33034DW boasts high precision components that ensure accurate signal processing and control in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it suitable for battery-powered devices and applications where power conservation is crucial.
  • Durability: Texas Instruments' commitment to quality means the CSM33034DW is built to last, withstanding harsh conditions and ensuring a long operational lifespan.
  • Compact Size: The small footprint of the CSM33034DW allows for its use in space-constrained applications without compromising on performance.

Applications

The versatility of the CSM33034DW makes it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication systems
  • Medical devices

Technical Specifications

The CSM33034DW is equipped with a range of technical specifications that ensure its suitability for demanding applications:

  • Voltage range: Optimized for specific application needs
  • Temperature range: Capable of operating under extreme temperature conditions
  • Packaging: Available in various package types to fit different assembly requirements

Quality and Support

With Texas Instruments, you can expect high-quality products backed by industry-leading support. The CSM33034DW is no exception, and comes with comprehensive technical documentation and customer support to ensure seamless integration into your projects.

Discover the difference that the CSM33034DW can make in your next project. With its blend of performance, efficiency, and durability, this product from Texas Instruments represents the pinnacle of semiconductor innovation.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess