EN
  • EN
  • DE

CSD95372BQ5MC

Part No CSD95372BQ5MC
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 60A 12VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 60A
Current - Peak Output 90A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 16V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO
Mounting Type Surface Mount
Package / Case 12-PowerTFDFN
Supplier Device Package 12-VSON (5x6)
Base Product Number CSD95372
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580874-CSD95372BQ5MC
Ultra Librarian 3D Model Ultra Librarian CSD95372BQ5MC CAD Model

Description

The Texas Instruments CSD95372BQ5MC is a state-of-the-art power stage module that combines the efficiency of a synchronous buck power stage with advanced packaging techniques to provide an exceptional power management solution. This compact, integrated device is designed to meet the rigorous demands of high-performance power systems, making it an ideal choice for a wide range of applications including computing, networking, and telecommunications equipment.

Key Features

  • High-Efficiency Synchronous Buck Power Stage: The CSD95372BQ5MC integrates high-side and low-side MOSFETs, providing a highly efficient power conversion with reduced component count and board space.
  • NexFET™ Technology: Utilizing TI's advanced NexFET™ technology, this power stage achieves low resistance and capacitance, which translates to reduced switching losses and improved overall performance.
  • Optimized Packaging: The device comes in a compact 5mm x 6mm QFN package, which allows for efficient thermal performance and space-saving on the PCB.
  • Integrated Driver: The module includes an integrated driver that ensures optimal timing and drive strength, further enhancing the module's efficiency and reliability.
  • Advanced Protection Features: The CSD95372BQ5MC is equipped with a suite of protection features, including over-current, over-temperature, and under-voltage lockout, ensuring the safe operation of the power stage under various conditions.

Applications

  • High-Density Power Supplies
  • Multi-Phase Power Systems
  • Server and Telecom Power Supplies
  • Point of Load (POL) Modules
  • Graphics Cards and Gaming Consoles

With its advanced integration, the CSD95372BQ5MC simplifies the design of power systems by reducing the number of external components required. This not only saves valuable board space but also reduces the time and cost associated with the design and manufacturing process. The device's exceptional performance and reliability make it a go-to solution for engineers looking to optimize their power supply designs for efficiency and compactness.

For detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1888 $51.0208
39+ $2.6164 $102.0396
60+ $2.5347 $152.0820
82+ $2.4529 $201.1378
106+ $2.3712 $251.3472
142+ $2.1259 $301.8778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess