EN
  • EN
  • DE

27C512-12F1

Part No 27C512-12F1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 512KBIT 120NS 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 512Kb (64K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-CDIP Frit Seal with Window
Win Source Part Number 075247-27C512-12F1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C512-12F1 CAD Model

Description

STMicroelectronics 27C512-12F1 EPROM Overview

The 27C512-12F1 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This memory device is designed for performance-driven applications where reliable and durable non-volatile memory storage is critical. With a 64K x 8-bit organization, it provides ample storage for firmware, boot code, or other data that requires long-term retention without power.

The '12F1' in the product name indicates the access time of the EPROM, which is 120 ns (nanoseconds), making this component suitable for systems that require fast read operations. This speed, combined with a wide operating voltage range, ensures compatibility with a variety of microprocessors and digital systems.

Key Features of the 27C512-12F1

  • Memory Capacity: 512 Kbit (64K x 8-bit)
  • Access Time: 120 ns
  • Single 5V Power Supply: The device operates on a 5V ± 10% supply voltage, which is standard for many digital systems.
  • Extended Temperature Range: The device is designed to operate reliably over an extended temperature range, making it suitable for industrial applications.
  • Programming Voltage (VPP): 12.75V ± 0.25V, which is required for programming the EPROM.
  • Two-Line Control Function: Simplifies system design by allowing the use of common bus structures for both programming and normal read operations.
  • Static Operation: No clocks or refreshes are required, which simplifies the interfacing with microprocessors and reduces power consumption.
  • Transparent Latch: Enables the user to latch the address and data information using a two-phase write operation.
  • ECMOS Technology: Provides low power consumption and high reliability.

Applications

The 27C512-12F1 is an ideal choice for a broad range of applications, including:

  • Embedded systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

STMicroelectronics' commitment to quality ensures that the 27C512-12F1 EPROM meets the stringent requirements of the electronics industry, offering both performance and durability for critical applications.

You May Also Be Interested in

Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess