EN
  • EN
  • DE

JANTXV1N6476US

Part No JANTXV1N6476US
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 51.6VWM 78.5VC GMELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 51.6V
Voltage - Breakdown (Min) 54V
Voltage - Clamping (Max) @ Ipp 78.5V
Current - Peak Pulse (10/1000µs) 107A (8/20µs)
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Grade Military
Qualification MIL-PRF-19500/552
Mounting Type Surface Mount
Case / Package SQ-MELF, G
Supplier Device Package G-MELF (D-5C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1608240-JANTXV1N6476US
Ultra Librarian 3D Model Ultra Librarian JANTXV1N6476US CAD Model

Description

N

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess