EN
  • EN
  • DE

CSD58874W1015

Part No CSD58874W1015
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 821054-CSD58874W1015
Ultra Librarian 3D Model Ultra Librarian CSD58874W1015 CAD Model

Description

Introducing the CSD58874W1015 - A Powerhouse from Texas Instruments

When it comes to power management and efficiency, the CSD58874W1015 by Texas Instruments stands out as a high-performance solution designed for various applications. This state-of-the-art product is a testament to Texas Instruments' commitment to providing innovative and reliable components for the electronics industry.

Key Features of the CSD58874W1015

  • Low R<sub>DS(on): The CSD58874W1015 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • SON 5x6 Package: Encased in a compact SON 5x6 package, this MOSFET is designed to save space without compromising performance, making it ideal for space-constrained applications.
  • High Continuous Drain Current: With a high continuous drain current capability, this device can handle significant power, making it suitable for high-power density applications.
  • Optimized Gate Charge: The optimized gate charge of the CSD58874W1015 ensures fast switching performance, which is crucial for reducing switching losses in power supply circuits.

Applications

The versatility of the CSD58874W1015 allows it to be used in a wide array of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Computing and server systems
  • Telecommunications equipment

Reliability and Performance

Engineers and designers can rely on the CSD58874W1015 for its robustness and performance. Texas Instruments' rigorous testing and quality control ensure that each component meets the highest standards of reliability. Whether it's being used in a critical power management system or as part of a consumer electronic device, the CSD58874W1015 delivers consistent performance.

With its combination of low on-resistance, high current capability, and fast switching speeds, the CSD58874W1015 from Texas Instruments is an excellent choice for those looking to optimize their power designs. Its compact form factor and robust performance make it a valuable addition to any power management solution.

You May Also Be Interested in

Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Qualcomm
Linear IC
Lowest to $72.7612

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess