EN
  • EN
  • DE

COP8SAA716M8

Part No COP8SAA716M8
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB OTP 16SOIC / COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI)
Peripherals POR, PWM, WDT
Number of I/O 12
Program Memory Size 1KB (1K x 8)
Program Memory Type OTP
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number COP8SAA7
RoHS Status RoHS non-compliant
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 2156-COP8SAA716M8-TI,TEXTISCOP8SAA716M8
Standard Package 45
Win Source Part Number 1322314-COP8SAA716M8
Ultra Librarian 3D Model Ultra Librarian COP8SAA716M8 CAD Model

Description

Introducing the COP8SAA716M8 Microcontroller from Texas Instruments

The COP8SAA716M8 is a highly integrated 8-bit microcontroller from Texas Instruments, designed to deliver exceptional performance and versatility for a wide range of embedded applications. This powerful MCU is part of the COP8™ family, which is renowned for its robust architecture, low power consumption, and ease of use.

Key Features:

  • Advanced 8-bit CMOS technology: The COP8SAA716M8 is built on cutting-edge CMOS technology, offering a perfect balance between power efficiency and processing capability.
  • High-speed operation: With a clock speed of up to 20 MHz, this microcontroller is capable of handling complex tasks and providing rapid responses to system events.
  • Integrated features: It comes with a rich set of peripherals, including an 8-channel 8-bit A/D converter, two 16-bit timer/counters, a watchdog timer, and a full-duplex UART for serial communication.
  • Memory capacity: The COP8SAA716M8 boasts 8KB of Flash memory for program storage, along with 128 bytes of RAM for data processing, ensuring ample space for your application code and variables.
  • I/O flexibility: Offering 32 I/O pins, this microcontroller provides plenty of options for interfacing with sensors, actuators, and other electronic components.
  • Power-saving modes: Multiple power-saving modes, including IDLE and HALT, allow for reduced power consumption during periods of inactivity, making it ideal for battery-powered devices.

Applications:

The versatility of the COP8SAA716M8 makes it suitable for a diverse array of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Home automation
  • Portable devices

With its robust feature set and Texas Instruments' commitment to quality, the COP8SAA716M8 microcontroller is an excellent choice for designers looking to create reliable and efficient embedded systems. Whether you're working on a simple control task or a complex interactive system, this MCU provides the tools needed to bring your vision to life.

For more information, datasheets, and technical support, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1965 $50.3755
17+ $5.9049 $100.3833
27+ $5.7203 $154.4481
37+ $5.5358 $204.8246
47+ $5.3513 $251.5111
63+ $4.7977 $302.2551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 303 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess