EN
  • EN
  • DE

COP884EG-XXX/WM

Part No COP884EG-XXX/WM
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 8 b
Interface UART
Max Frequency 10 MHz
Max Operating Temperature 85 °C
Memory Size 4 kB
Memory Type ROM
Min Operating Temperature -40 °C
Number of Programmable I/O 24
Number of Timers/Counters 4
Packaging Tape & Reel
Radiation Hardening No
RAM Size 192 B
RoHS Non-Compliant
Win Source Part Number 1168181-COP884EG-XXX/WM
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COP884EG-XXX/WM CAD Model

Description

The COP884EG-XXX/WM is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of applications in the electronics industry. This product is renowned for its reliability, durability, and versatility, making it an ideal choice for designers and engineers looking to enhance their systems with top-notch technology.

Key Features

  • Advanced Technology: Built using Texas Instruments' cutting-edge semiconductor technology, the COP884EG-XXX/WM offers superior performance and energy efficiency.
  • High Integration: This IC integrates multiple functions and features, reducing the need for additional components and simplifying the overall design process.
  • Wide Operating Temperature Range: The device is designed to operate reliably in a broad range of temperatures, making it suitable for industrial and automotive applications.
  • Robust Power Management: With its efficient power management capabilities, the COP884EG-XXX/WM ensures optimal power consumption, contributing to the longevity of the end product.

Applications

The versatility of the COP884EG-XXX/WM allows it to be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Power management solutions

Quality and Support

Texas Instruments is committed to delivering high-quality products. The COP884EG-XXX/WM is subjected to rigorous testing and quality control measures to ensure it meets the highest standards. Additionally, customers can access comprehensive support from Texas Instruments, including technical documentation, design resources, and customer service to assist with any aspect of their project involving the COP884EG-XXX/WM.

Ordering Information

To order the COP884EG-XXX/WM or to obtain more information about pricing and availability, please contact Texas Instruments or an authorized distributor. The 'XXX' in the product code represents various options available for the product, ensuring that you can select the specifications that best meet your needs.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5994
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Lowest to $0.0021
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
C&K Components
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess