EN
  • EN
  • DE

AAT3200IGY-2.4-T1

Part No AAT3200IGY-2.4-T1
Manufacturer Advanced Analog Technology
Catalog Hard To Find
Description OmniPower LDO Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology
Win Source Part Number 1134938-AAT3200IGY-2.4-T1
Manufacturer Homepage www.analogictech.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AAT3200IGY-2.4-T1 CAD Model

Description

The AAT3200IGY-2.4-T1 is a micropower low dropout (LDO) regulator manufactured by Advanced Analog Technology (now Skyworks Solutions, Inc.). It's designed to provide a stable 2.4V output voltage with very low dropout voltage and quiescent current. This makes it suitable for power-sensitive applications where minimizing power consumption and maximizing battery life are critical.

Applications

  • Portable Devices: Powering microcontrollers, memory, and other components in smartphones, MP3 players, and other battery-powered devices.
  • Wireless Sensors: Providing a stable 2.4V supply for wireless sensors.
  • Wearable Electronics: Powering components in smartwatches, fitness trackers, and other wearable devices.
  • Medical Devices: Used in medical devices such as glucose meters and portable monitors.
  • Energy Harvesting Systems: Providing a regulated 2.4V output from energy harvesting sources.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltages.
  • Micropower Operation: Very low quiescent current minimizes power consumption.
  • Fixed Output Voltage: Provides a stable and accurate 2.4V output voltage.
  • Short-Circuit Protection: Protects the device and connected components from short-circuit conditions.
  • Thermal Overload Protection: Protects the device from overheating.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery life.
  • Stable Power Supply: Provides a stable and accurate 2.4V output voltage for reliable operation.
  • Protection against Damage: Short-circuit and thermal overload protection prevent damage to the regulator and connected components.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Simple to Use: Requires minimal external components.

Key specifications for the AAT3200IGY-2.4-T1 include Input Voltage Range, Output Current Capability, and Dropout Voltage. The package type is typically a small outline integrated circuit (SOIC) or similar. External capacitors are recommended for stability. Refer to the manufacturer's datasheet for recommended capacitor values and layout guidelines. Proper thermal management may be required depending on the output current and ambient temperature.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess