EN
  • EN
  • DE

CLVC139AQPWRG4Q1

Part No CLVC139AQPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CLVC139
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 579228-CLVC139AQPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian CLVC139AQPWRG4Q1 CAD Model

Description

The CLVC139AQPWRG4Q1 is a high-performance, quadruple 2-line to 4-line decoder/demultiplexer integrated circuit, designed and manufactured by Texas Instruments. This device is specifically tailored for automotive and industrial applications where reliability and robust performance are critical.

Key Features

  • Multiple Decoding Modes: The device supports both binary and 1-of-4 decoding modes, allowing for versatile usage in a variety of digital applications.
  • High-Speed Operation: Engineered for speed, the CLVC139AQPWRG4Q1 operates at a high frequency, ensuring swift data processing and response times.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, making it ideal for power-sensitive systems.
  • Wide Operating Voltage Range: It can function across a broad voltage range, accommodating various levels of signal voltages and enhancing its adaptability to different systems.
  • Automotive Grade: As a Q1-grade component, it meets stringent automotive industry standards, providing enhanced system reliability and performance under harsh conditions.
  • Robust ESD Protection: The device includes protection against electrostatic discharge, safeguarding the circuitry from potential damage due to ESD events.

Applications

The CLVC139AQPWRG4Q1 is suitable for a wide range of applications, particularly in the automotive sector, where high reliability and performance are non-negotiable. It is commonly used in:

  • Automotive control systems
  • Signal routing
  • Memory address decoding
  • Data multiplexing
  • Industrial control circuits

Package and Quality

The device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is known for its compact footprint and suitability for space-constrained applications. Additionally, the CLVC139AQPWRG4Q1 is part of Texas Instruments' commitment to quality and reliability, ensuring that each component is rigorously tested to meet high standards before it reaches customers.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4106 $51.3250
300+ $0.3369 $101.0700
460+ $0.3264 $150.1440
635+ $0.3159 $200.5965
820+ $0.3054 $250.4280
1,100+ $0.2738 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess