EN
  • EN
  • DE

CLC440AJE-TR13

Part No CLC440AJE-TR13
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Description Op Amp Single Low Power Amplifier ±6V 8-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 242362-CLC440AJE-TR13
Popularity Low
Supply and Demand Status Balance
Family Name CLC440
Introduction Date June 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CLC440AJE-TR13 CAD Model

Description

Product Overview

The CLC440AJE-TR13 is a high-speed operational amplifier designed to deliver exceptional performance in high-frequency applications. It combines superior speed, wide bandwidth, and low distortion, making it ideal for diverse signal processing tasks.

Applications

  • Video and broadcast equipment
  • High-speed data acquisition systems
  • Communications and networking devices
  • Test and measurement instruments

Features and Benefits

  • High slewrate: Ensures rapid signal response for accurate data reproduction.
  • Wide bandwidth: Facilitates broad signal spectrum for complex signal processing.
  • Low power consumption: Enhances energy efficiency and extends device longevity.
  • Robust build: Offers reliability in varied operating conditions.

Additional Details

This amplifier's compact size and low power requirements make it ideal for portable applications, while its robust design ensures stable performance across a range of environments.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Toko America Inc.
Need more? Email Us
NEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess