EN
  • EN
  • DE

DC2078A

Part No DC2078A
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DEMO BOARD LTC6430-20 500-1000MH / LTC6430-20 series Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Bulk
Type Amplifier
Frequency 50MHz ~ 1GHz
For Use With/Related Products LTC6430-20
Supplied Contents Board(s)
Base Product Number DC2078
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-DC2078A
Standard Package 1
Win Source Part Number 1050711-DC2078A
Ultra Librarian 3D Model Ultra Librarian DC2078A CAD Model

Description

The DC2078A is a high-performance demonstration board from Analog Devices Inc., designed to showcase the capabilities of the LTC®2387-18, an 18-bit, 15Msps analog-to-digital converter (ADC). This product is engineered for precision and speed, making it an ideal choice for a broad range of applications, including medical imaging, high-speed data acquisition, and instrumentation.

Key Features

  • High-Resolution ADC: The LTC2387-18 offers 18-bit resolution with no missing codes, providing exceptional accuracy and linearity for critical measurements.
  • Fast Sampling Rate: With a sampling rate of up to 15Msps, this board is capable of handling high-speed signals without sacrificing performance.
  • Low Noise Performance: The DC2078A is designed for low noise, ensuring clean, reliable data conversion, which is essential for sensitive applications.
  • Easy-to-Use: The demonstration board includes user-friendly features such as PScope evaluation software, which allows for easy data capture and analysis on a PC.
  • Flexible Input Range: The LTC2387-18 supports a wide input range, giving users the flexibility to work with various signal levels.
  • Digital Outputs: The board offers CMOS or LVDS digital outputs, providing compatibility with a range of digital systems.

Applications

The DC2078A is versatile and can be used in numerous high-performance applications, including:

  • Medical Imaging Systems
  • Professional Test and Measurement Equipment
  • Data Acquisition Systems
  • Communications Infrastructure
  • Instrumentation

Support and Resources

Analog Devices Inc. provides extensive support and resources for the DC2078A, including detailed datasheets, technical documentation, and application notes. Customers can also access a dedicated support team for assistance with integration, customization, and troubleshooting.

With its high-resolution ADC, fast sampling rate, and robust support, the DC2078A from Analog Devices Inc. is a powerful tool for professionals seeking precision and speed in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess