EN
  • EN
  • DE

CLC016MTC/NOPB

Part No CLC016MTC/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC DATA RETIMING PLL 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Phase Lock Loop (PLL)
Input ECL, PECL
Output ECL, PECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 1029384-CLC016MTC/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLC016MTC/NOPB CAD Model

Description

The CLC016MTC/NOPB is a high-performance, digital data serializer manufactured by Texas Instruments. This integrated circuit is designed to convert parallel input data into serial output format, thereby enabling high-speed communication between devices in a wide range of applications, including telecommunications, networking, and data transmission systems.

Key Features

  • High-Speed Operation: The CLC016MTC/NOPB is capable of serializing data at very high speeds, making it suitable for applications that require fast data transfer rates.
  • Low Power Consumption: Designed with power efficiency in mind, this serializer minimizes power consumption, which is critical for battery-operated and power-sensitive applications.
  • Flexible Data Rates: It supports a wide range of data rates, providing versatility and the ability to adapt to different system requirements.
  • Small Package Size: The compact TSSOP (Thin Shrink Small Outline Package) design allows for a smaller footprint on printed circuit boards, which is beneficial for space-constrained applications.
  • Lead-Free and RoHS Compliant: The device is offered in a lead-free package and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

The CLC016MTC/NOPB is versatile and can be used in a variety of applications, including:

  • High-speed data communications
  • Digital video broadcasting
  • Serial data transmission systems
  • Networking equipment
  • Telecommunications infrastructure

Technical Specifications

With its technical specifications, the CLC016MTC/NOPB is engineered to meet the rigorous demands of high-speed data processing:

  • Supply Voltage: The device operates within a specified range of supply voltages, ensuring stable performance across different power supply conditions.
  • Operating Temperature: It is designed to operate over a broad temperature range, making it suitable for industrial environments.
  • Output Skew: The serializer boasts low output skew, which is critical for maintaining data integrity in high-speed communication.
  • Reliability: Built with Texas Instruments' commitment to quality, the CLC016MTC/NOPB is a reliable component for long-term use in critical systems.

Overall, the CLC016MTC/NOPB by Texas Instruments is an excellent choice for designers looking for a high-speed serializer with low power consumption, a wide range of supported data rates, and a compact form factor.

You May Also Be Interested in

Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess