EN
  • EN
  • DE

CDCVF2509APWRG4

Part No CDCVF2509APWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3-V PHASE-LOCK LOOP CLOCK DRIVER WITH POWER DOWN MODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type PLL Clock Driver
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Frequency - Max 175MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1160712-CDCVF2509APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCVF2509
Introduction Date May 01, 2005
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCVF2509APWRG4 CAD Model

Description

Product Overview: CDCVF2509APWRG4 from Texas Instruments

The CDCVF2509APWRG4 is a high-performance, 3.3V Phase-Lock Loop (PLL) clock driver manufactured by Texas Instruments, designed to meet the demanding requirements of synchronous memory systems and parallel processing architectures. This clock driver distributes one pair of differential clock inputs (CLK, CLK) to ten pairs of differential clock outputs (Q0–Q9, Q0–Q9) with minimal skew and jitter, ensuring reliable and consistent performance across various applications.

Key Features

  • Differential Clock Inputs: The device supports differential clock inputs which provide improved noise immunity and signal integrity, essential for high-speed digital circuits.
  • Low Output Skew: The CDCVF2509APWRG4 boasts a low output skew of 250 ps (maximum), crucial for maintaining the timing accuracy of high-speed signals.
  • Multiple Outputs: With ten pairs of differential outputs, this clock driver can drive multiple loads, making it ideal for complex systems that require numerous synchronized clock signals.
  • 3.3V Operation: Designed to operate at 3.3V, the device is compatible with many modern digital systems, ensuring a wide range of application suitability.
  • Output Frequency Range: It supports an output frequency range of up to 200 MHz, accommodating high-performance computing and telecommunications systems.
  • Power-Down Mode: The CDCVF2509APWRG4 features a power-down mode that reduces power consumption when the device is not in use, contributing to energy-efficient designs.

Applications

The versatile nature of the CDCVF2509APWRG4 makes it suitable for a variety of applications, including but not limited to:

  • High-speed digital systems
  • Synchronous DRAM (SDRAM) systems
  • Workstations and servers
  • Telecommunications equipment
  • Parallel processing architectures

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CDCVF2509APWRG4 is no exception. It is available in a 24-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and designed for surface-mount technology (SMT), facilitating integration into a wide range of electronic assemblies. The device has been rigorously tested to meet the stringent standards of the semiconductor industry, ensuring reliability and performance in even the most demanding environments.

Whether you are designing a new system or upgrading an existing one, the CDCVF2509APWRG4 from Texas Instruments provides the precision and reliability needed for your synchronous digital applications.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess