EN
  • EN
  • DE

CDCVF25081DR

Part No CDCVF25081DR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC 1:8 3.3V PLL CLK-DRVR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PLL Clock Driver
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Maximum Input Frequency 200MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028808-CDCVF25081DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCVF25081DR CAD Model

Description

Product Overview: Texas Instruments CDCVF25081DR

The CDCVF25081DR from Texas Instruments is a high-performance, low-skew, phase-lock loop (PLL) clock driver designed to address the stringent requirements of today's high-speed digital systems. This device is part of the Clock Buffer and Driver family, which provides clock distribution solutions for a wide range of applications.

Key Features

  • Low Skew: Ensures minimal timing difference between outputs, which is crucial for maintaining data integrity in high-speed digital circuits.
  • Phase-Lock Loop (PLL) Technology: Offers precise frequency synthesis and clock distribution, which is essential for synchronizing various system components.
  • Multiple Outputs: Features eight outputs that can be used to distribute the clock signal to various parts of the system, enhancing the overall performance and scalability of the design.
  • Programmable Dividers: Allows for flexibility in generating multiple frequencies from a single reference clock, accommodating a variety of system requirements.
  • Low Jitter: Provides a stable clock signal with minimal phase noise, which is critical for high-speed communication and data processing applications.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
  • Surface-Mount Package: The device comes in a compact, surface-mount SOIC-28 package, saving valuable board space and simplifying the manufacturing process.

Applications

The CDCVF25081DR is ideal for a variety of applications that require reliable and precise clock distribution, such as:

  • Networking equipment (routers, switches, etc.)
  • Telecommunications infrastructure
  • Data storage systems
  • Servers and workstations
  • Test and measurement equipment

Technical Specifications

The device operates from a 3.3V supply voltage and provides a frequency range that is suitable for most high-speed digital applications. The CDCVF25081DR's advanced design ensures that the clock signal integrity is maintained across various environmental conditions and throughout the lifecycle of the product.

For design engineers looking for a reliable clock distribution solution, the CDCVF25081DR by Texas Instruments stands out as a versatile and high-quality choice, capable of meeting the rigorous demands of modern digital systems.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8265 $54.6120
18+ $5.6013 $100.8234
28+ $5.4262 $151.9336
39+ $5.2512 $204.7968
50+ $5.0761 $253.8050
66+ $4.5510 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,263 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess