EN
  • EN
  • DE

CDCV857ADGGRG4

Part No CDCV857ADGGRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 2.5-V PHASE LOCK LOOP CLOCK DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type PLL Clock Driver
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 180MHz
Divider/Multiplier No/No
Operating Supply Voltage 2.3 V ~ 2.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1160702-CDCV857ADGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCV857
Introduction Date June 01, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCV857ADGGRG4 CAD Model

Description

Product Overview: CDCV857ADGGRG4 from Texas Instruments

The CDCV857ADGGRG4 is a high-performance clock buffer from Texas Instruments, designed to meet the stringent requirements of today's advanced digital systems. This clock driver integrates multiple output buffers that provide low-skew clock distribution, making it an ideal solution for applications requiring synchronized clock signals across various components.

Key Features

  • Multiple Outputs: The device features five outputs that are precisely controlled for minimal skew, ensuring reliable and consistent timing for all connected components.
  • Low Skew: With its low output-to-output skew specification, the CDCV857ADGGRG4 provides high-quality clock signals that are essential for maintaining the integrity of high-speed digital communications.
  • Versatile Voltage Operation: It operates over a wide range of supply voltages, from 3.3V to 5V, offering flexibility for various system designs and compatibility with different logic levels.
  • Advanced Packaging: The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for space-saving on PCBs and provides excellent thermal performance.
  • Robust Temperature Range: Designed to perform reliably over an industrial temperature range, it can operate between -40°C and 85°C, ensuring stable functionality in diverse environments.

Applications

The CDCV857ADGGRG4 is suitable for a broad array of applications that require precise clock distribution, such as:

  • Telecommunications
  • Networking equipment
  • Servers and data centers
  • High-performance computing
  • Industrial control systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the CDCV857ADGGRG4 is no exception. Customers can rely on this product to deliver consistent performance and longevity. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers can utilize this clock buffer effectively in their systems.

With its combination of features, the CDCV857ADGGRG4 from Texas Instruments stands out as a versatile and reliable solution for clock distribution in high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2083 $55.8747
20+ $5.0940 $101.8800
31+ $4.9348 $152.9788
42+ $4.7756 $200.5752
55+ $4.6164 $253.9020
73+ $4.1389 $302.1397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess