EN
  • EN
  • DE

CDCV850IDGG

Part No CDCV850IDGG
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Type PLL Clock Driver
PLL Yes with Bypass
Input LVTTL, SSTL-2
Output SSTL-2
Number of Circuits 1
Frequency - Max 140MHz
Divider/Multiplier No/No
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number CDCV850
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 578006-CDCV850IDGG
Ultra Librarian 3D Model Ultra Librarian CDCV850IDGG CAD Model

Description

Overview of Texas Instruments CDCV850IDGG

The CDCV850IDGG is a high-performance, low-jitter clock synthesizer developed by Texas Instruments. It is designed to meet the stringent requirements of today's high-speed communication systems. The device features a fully integrated Phase-Locked Loop (PLL) system that can generate a low-skew, high-quality clock signal, making it an ideal choice for applications such as networking, telecommunications, and high-performance computing.

Key Features

  • Multiple Outputs: The CDCV850IDGG offers multiple outputs, allowing for versatile clock distribution within a system.
  • Low Jitter: Engineered to produce a clock signal with minimal jitter, the device ensures reliable performance and signal integrity, which is crucial for high-speed data transfers and system stability.
  • Programmable Divider: The onboard programmable divider allows users to tailor the output frequency to meet specific application needs.
  • Wide Frequency Range: The device supports a broad range of input and output frequencies, providing flexibility for a variety of design specifications.
  • Power Efficiency: Texas Instruments has designed the CDCV850IDGG with power efficiency in mind, reducing power consumption and heat generation within the system.

Package and Quality

The CDCV850IDGG is offered in a compact 24-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. The package is designed for surface-mount technology, allowing for efficient assembly and integration into various electronic systems. Texas Instruments is known for its commitment to quality, and this product is no exception. It is built to meet high reliability and performance standards, ensuring that it can withstand the demands of professional environments.

Applications

With its versatility and performance, the CDCV850IDGG is well-suited for a wide range of applications, including:

  • Networking equipment such as routers, switches, and network interface cards
  • Telecommunications infrastructure like base stations and signal processing units
  • Data centers and server farms requiring stable and reliable clock distribution
  • High-performance computing and advanced computing systems

Overall, the CDCV850IDGG from Texas Instruments is a robust solution for designers looking to implement precise clock synthesis and distribution in their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7963 $54.3704
18+ $5.5765 $100.3770
28+ $5.4022 $151.2616
39+ $5.2280 $203.8920
50+ $5.0537 $252.6850
67+ $4.5309 $303.5703
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess