The Texas Instruments CDCU877ARHA is a high-performance clock generator designed to meet the stringent requirements of complex digital systems. With its advanced features and robust design, this clock generator is suitable for a wide range of applications, including telecommunications, computing, and industrial systems.
Key Features
- Precision Timing: The CDCU877ARHA provides highly accurate clock signals, ensuring synchronized operation of digital circuits.
- Multiple Outputs: It offers a variety of output frequencies, enabling it to drive multiple devices with different clocking needs.
- Low Jitter: The device is engineered to produce clock signals with low phase noise and jitter, which is critical for high-speed data communication and signal processing.
- Programmability: Users can program the output frequencies and other operational parameters, allowing for versatile use across different applications.
- Voltage Flexibility: It operates over a wide power supply range, accommodating various system power requirements.
Applications
- High-speed digital networking equipment
- Data centers and server farms
- Signal processing systems
- Industrial control systems
Product Specifications
| Parameter |
Value |
| Supply Voltage |
3.3V ±0.3V |
| Output Frequency Range |
Up to 200 MHz |
| Operating Temperature Range |
-40°C to 85°C |
| Package |
64-VQFN |
The CDCU877ARHA from Texas Instruments is a versatile clock generator that is essential for ensuring the reliability and performance of modern digital systems. Its precision, programmability, and low-jitter characteristics make it an indispensable component for system designers looking to optimize their applications.