EN
  • EN
  • DE

5413558-1

Part No 5413558-1
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN BNC JACK R/A 75 OHM PCB / BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Mfr TE Connectivity
Series -
Package Bulk
Product Status Obsolete
Connector Style BNC
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 75Ohm
Mounting Type Through Hole, Right Angle
Mounting Feature -
Cable Group -
Fastening Type Bayonet Lock
Frequency - Max 2 GHz
Number of Ports 1
Features -
Housing Color Silver
Ingress Protection -
Center Contact Material Beryllium Copper
Includes -
Body Material Zinc
Body Finish Nickel
Center Contact Plating Gold
Dielectric Material Polymethylpentene (PMP)
Temperature Range - Operating -55°C ~ 85°C
Voltage Rating 500 V
Mating Cycles 500
Insertion Loss -
Base Product Number 5413558
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 28 pcs
Win Source Part Number 1380921-5413558-1
Ultra Librarian 3D Model Ultra Librarian 5413558-1 CAD Model

Description

The TE Connectivity 1380921-5413558-1 is a BNC coaxial connector assembly designed for RF applications. It features a jack female socket connector type with a bayonet lock fastening type. The connector has a voltage rating of 500V and a maximum frequency of 2 GHz. It is made of zinc body material with a silver housing color. The TE Connectivity 1380921-5413558-1 is suitable for through-hole, right-angle mounting and has a temperature range of -55°C to 85°C. It has a moisture sensitivity level (MSL) of 1, indicating an unlimited floor life. This connector assembly is a reliable choice for RF applications that require high performance and durability.

  • Connector Type: BNC Coaxial
  • Contact Gender: Jack Female Socket
  • Fastening Type: Bayonet Lock
  • Voltage Rating: 500V
  • Maximum Frequency: 2 GHz
  • Body Material: Zinc
  • Housing Color: Silver
  • Mounting Type: Through Hole, Right Angle
  • Temperature Range: -55°C to 85°C
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Manufacturer: TE Connectivity

You May Also Be Interested in

LEMO
CONN NIMCAMAC RCPT R/A 50OHM PCB
Need more? Email Us
Amphenol-RF Division
CONN BNC JACK STR 50 OHM PCB
Lowest to $5.8209
Pasternack Enterprises, Inc.
SHV Jack Connector Solder Attach
Lowest to $96.7015
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418
Samtec Inc.
CONN MCX JACK STR 75 OHM PCB
Lowest to $4.6568
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess