Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits 1
Input CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML
Output LVPECL
Frequency - Max 800 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number CDCP1803
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577985-CDCP1803RGER
Ultra Librarian 3D Model Ultra Librarian CDCP1803RGER CAD Model

Description

The Texas Instruments CDCP1803RGER is a high-performance, low-skew, 1-to-8 clock buffer designed to distribute a single clock input to eight outputs with minimal skew and jitter. This device is ideal for clock distribution in a wide array of applications, from networking and telecommunications to computing and storage systems.

Key Features

  • Low Skew: Ensures that all clock outputs are synchronized, with minimal time delay differences between them, which is crucial for maintaining data integrity in high-speed digital systems.
  • Wide Operating Frequency Range: Supports a broad range of input frequencies, making it versatile for various applications and allowing for easy integration into different system designs.
  • Low Jitter: Provides a stable clock signal with minimal phase noise, which is essential for maintaining the performance of the system it is used in.
  • Multiple Supply Voltages: Can operate with different supply voltages for the core and outputs, offering flexibility in interfacing with different logic levels.
  • Power-Down Mode: Features a power-down mode that reduces power consumption when the device is not in use, contributing to energy-efficient system design.

Applications

The CDCP1803RGER is well-suited for a variety of applications that require reliable and precise clock distribution. Some of these applications include:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure including base stations and signal processing
  • Data storage systems like RAID controllers and SSDs
  • High-performance computing and server motherboards

Product Specifications

Parameter Value Package Type VQFN-24 Operating Temperature Range -40°C to 85°C Supply Voltage (V<sub>CC) 3.3V ±0.3V Output Type CML, LVPECL, LVDS, SSTL, HSTL

For engineers and system designers looking for a reliable clock distribution solution, the Texas Instruments CDCP1803RGER offers the performance and flexibility required for today's high-speed digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for IDT74FCT3807SOG8
Texas Instruments
LOW-VOLTAGE 1:10 LVPECL/HSTL WITH SELECTABLE INPUT CLOCK DRIVER
Lowest to $18.6174
ECAD model for CDCLVP110VFR
IDT, Integrated Device Technology Inc
Lowest to $0.1752
ECAD model for IDT49FCT3805ASOG8
Microchip Technology
SINGLE SUPPLY QUAD PECL-TO-TTL W/LATCHED OUTPUT ENABLE | IC CLK BUFFER 1:4 160MHZ 16SOIC
Need more? Email Us
ECAD model for SY10H841ZH
Renesas Electronics America
Clock Buffer 2-OUT 8-Pin TSSOP Tube
Lowest to $21.0211
ECAD model for ICS83026BGI-01LF
Renesas Electronics America
IC Clk Buf 2: 10 2.5GHZ 32PTQFP
Lowest to $12.4799
ECAD model for ICS853S111BYILFT
Microchip Technology
Low Voltage 1.2V/1.8V CML 1:2 Fanout Buffer, 3.2Gbps, 3.2GHz | IC CLK BUFFER 1:2 3.2GHZ 16MLF
Lowest to $29.9676
ECAD model for SY54011RMG
Pericom
Fast CMOS Buffer/Clock Driver
Need more? Email Us
ECAD model for PI49FCT805TH
Pericom
LVCMOS to LVPECL Driver
Lowest to $2.9249
ECAD model for PI6C41204AL

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3381 $61.6905
10+ $10.1235 $101.2350
16+ $9.8072 $156.9152
22+ $9.4908 $208.7976
28+ $9.1745 $256.8860
37+ $8.2254 $304.3398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,012 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention