EN
  • EN
  • DE

FRC9459S A1

Part No FRC9459S A1
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823558-FRC9459S A1
Ultra Librarian 3D Model Ultra Librarian FRC9459S A1 CAD Model

Description

The FRC9459S A1 is a state-of-the-art microcontroller product from NXP Semiconductors, a leader in the field of smart connected solutions. This microcontroller is designed to cater to a wide range of applications, from automotive to industrial, and from consumer electronics to networking. With its robust architecture and advanced features, the FRC9459S A1 is engineered to meet the demanding requirements of modern embedded systems.

Key Features

  • High-Performance Computing: At the core of the FRC9459S A1 is a powerful computing unit that delivers exceptional performance for complex algorithms and data processing tasks.
  • Energy Efficiency: This product is designed with energy efficiency in mind, ensuring that applications run optimally with minimal power consumption, making it an ideal choice for battery-powered devices.
  • Advanced Connectivity: With integrated support for various communication protocols, the FRC9459S A1 provides seamless connectivity options for today's interconnected world.
  • Robust Security: Security is a top priority in the design of the FRC9459S A1, which includes features to protect against unauthorized access and ensure data integrity.
  • Flexible Memory Options: The microcontroller is equipped with a range of memory configurations to suit different application needs, from small-scale embedded systems to complex, memory-intensive tasks.

Applications

The versatility of the FRC9459S A1 allows it to be used in a variety of applications. In the automotive sector, it can be utilized for engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). In the industrial space, it serves as the brain for automation controllers, sensor networks, and robotics. Consumer electronics benefit from its processing power in smart home devices and wearables, while networking equipment relies on its connectivity features for routers and switches.

Why Choose FRC9459S A1?

Choosing the FRC9459S A1 from NXP means selecting a product that offers reliability, performance, and the cutting-edge features necessary to drive innovation in your projects. Whether you're developing the next generation of smart devices or enhancing the capabilities of industrial machinery, the FRC9459S A1 provides the technological foundation to create products that stand out in the marketplace.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess