EN
  • EN
  • DE

CDCM61001RHBR

Part No CDCM61001RHBR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN 1:1 LOW JITTER 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Generator
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Maximum Input Frequency 683.28MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1028772-CDCM61001RHBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCM61001RHBR CAD Model

Description

Introducing the CDCM61001RHBR from Texas Instruments

The CDCM61001RHBR is a highly versatile, low-jitter clock generator designed by Texas Instruments to meet the stringent requirements of high-speed communication systems. This precision device is engineered to provide a stable and reliable clock source for applications that demand low phase noise and minimal jitter performance.

Key Features

  • Low Jitter Performance: The CDCM61001RHBR boasts an exceptionally low jitter specification, ensuring signal integrity for sensitive applications such as telecommunications, data communications, and high-performance computing.
  • Flexible Output Frequencies: With a wide range of programmable output frequencies, this clock generator can be tailored to suit a variety of system requirements, providing design flexibility and simplifying inventory management.
  • Multiple Outputs: The device features multiple low-skew, low-jitter configurable outputs, allowing it to support several clock domains simultaneously, thereby reducing component count and system complexity.
  • Programmable via I2C or SPI: Configuration of the CDCM61001RHBR is made easy through either I2C or SPI interfaces, facilitating on-the-fly adjustments and system diagnostics.
  • Power Efficiency: Designed with power efficiency in mind, this clock generator operates with a low power consumption, making it suitable for power-sensitive applications.
  • Small Form Factor: The device comes in a compact QFN (Quad Flat No-leads) package, ensuring a minimal footprint on the PCB and making it ideal for space-constrained applications.

Applications

The CDCM61001RHBR is an excellent choice for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • High-speed data acquisition systems
  • Test and measurement equipment
  • High-definition video and broadcast systems
  • Server and storage platforms

This clock generator from Texas Instruments is designed to deliver precise clocking solutions to enhance system performance and reliability. With its robust feature set and flexible design, the CDCM61001RHBR is poised to be a key component in your next high-performance electronic design.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7635 $58.5810
13+ $8.0111 $104.1443
20+ $7.7607 $155.2140
27+ $7.5104 $202.7808
35+ $7.2601 $254.1035
47+ $6.5090 $305.9230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,024 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess