EN
  • EN
  • DE

CDCLVD1216RGZT

Part No CDCLVD1216RGZT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2:16 Low Additive Jitter LVDS Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input LVCMOS, LVDS, LVPECL
Output LVDS
Frequency - Max 800MHz
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1160649-CDCLVD1216RGZT
Manufacturer Homepage www.ti.com
Family Name CDCLVD1216
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCLVD1216RGZT CAD Model

Description

Product Overview: Texas Instruments CDCLVD1216RGZT

The Texas Instruments CDCLVD1216RGZT is a high-performance, low-jitter clock buffer designed to meet the stringent requirements of today's high-speed digital systems. This clock distribution device is part of TI's extensive clock and timing solutions, offering both precision and flexibility for a wide range of applications, including telecommunications, computing, storage, and networking.

With its 12 outputs, the CDCLVD1216RGZT provides ample clocking capabilities for complex systems. Each output can be individually programmed, allowing for customization and optimization of clock signals for specific subsystems or components. The device operates at a wide frequency range, ensuring compatibility with various input signals and enabling it to serve as a versatile solution for multiple design challenges.

The low-voltage differential signaling (LVDS) technology employed by the CDCLVD1216RGZT ensures high-speed data transmission with minimal power consumption and reduced electromagnetic interference (EMI). This feature is crucial for maintaining signal integrity in noise-sensitive environments and for supporting high-throughput systems without sacrificing performance.

Housed in a compact 48-VQFN (RGZ) package, the CDCLVD1216RGZT is designed for space-constrained applications, offering a small footprint without compromising on functionality. It also boasts an extended temperature range, making it suitable for industrial applications where reliability under varying temperature conditions is essential.

Key features of the CDCLVD1216RGZT include:

  • Low additive phase jitter, typically 50 fs (RMS)
  • Wide output frequency range from 10 MHz to 800 MHz
  • Individual output enable/disable for power savings
  • Programmable output amplitude and skew
  • 3.3V supply voltage for ease of integration
  • Industrial temperature range of -40°C to 85°C

The CDCLVD1216RGZT is not only a testament to Texas Instruments' commitment to quality and performance but also a reflection of their innovation in the field of clock and timing solutions. Whether for a new design or upgrading an existing system, the CDCLVD1216RGZT is engineered to provide a reliable, high-performance clock distribution solution.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3343 $55.0029
7+ $15.0436 $105.3052
11+ $14.5735 $160.3085
15+ $14.1033 $211.5495
19+ $13.6332 $259.0308
25+ $12.2229 $305.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess