EN
  • EN
  • DE

CDCLVD110ARHBTG4

Part No CDCLVD110ARHBTG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:10 1.1GHZ 32QFN / Clock Multiplexer 10-OUT 2-IN 1:10 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input LVDS
Output LVDS
Frequency - Max 1.1GHz
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 771437-CDCLVD110ARHBTG4
Popularity Medium
Supply and Demand Status Limited
Family Name CDCLVD110
Introduction Date May 05, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CDCLVD110ARHBTG4 CAD Model

Description

The CDCLVD110ARHBTG4 is a high-performance, low-jitter voltage controlled oscillator (VCO) from Texas Instruments, designed to meet the stringent requirements of today's high-speed communication systems. This device is part of TI's clock and timing solutions, offering a versatile and reliable option for system designers looking to optimize their clocking architecture.

Key Features:

  • Low Jitter Performance: The CDCLVD110ARHBTG4 is engineered to provide extremely low phase noise and jitter, which is crucial for maintaining signal integrity in high-speed data transmission.
  • Wide Frequency Range: This VCO operates over a broad frequency range, offering designers the flexibility to use it in various applications without the need for multiple oscillators.
  • High Output Drive Capability: It features a robust output drive capable of driving multiple loads, making it suitable for complex systems that require distribution of a high-quality clock signal to various subsystems.
  • Differential Outputs: The device provides LVDS (Low Voltage Differential Signaling) outputs, ensuring compatibility with high-speed digital interfaces that require differential signals for noise immunity.
  • Programmable: With programmable features, the CDCLVD110ARHBTG4 allows for fine-tuning of the output frequency, enabling precise control over system timing.
  • Power Supply: It operates on a single 3.3V supply voltage, simplifying power management within the system.
  • Temperature Range: The device is specified for operation over the industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Small Form Factor: Housed in a compact, surface-mount package, the CDCLVD110ARHBTG4 saves valuable board space and is well-suited for densely populated PCBs.

Applications:

The CDCLVD110ARHBTG4 is ideal for use in a wide array of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Servers and Storage Systems
  • Test and Measurement Instruments
  • High-speed Digital Signal Processing (DSP)
  • Data Acquisition Systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the CDCLVD110ARHBTG4 is no exception. It is manufactured using advanced semiconductor processes, ensuring high performance and long-term reliability for critical system applications.

Overall, the CDCLVD110ARHBTG4 from Texas Instruments is an excellent choice for designers looking for a high-quality VCO to enhance their system's clocking strategy.

You May Also Be Interested in

Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4999 $51.9992
19+ $5.3333 $101.3327
30+ $5.1666 $154.9980
40+ $5.0000 $200.0000
52+ $4.8333 $251.3316
70+ $4.3333 $303.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess