EN
  • EN
  • DE

CDCI6214RGER

Part No CDCI6214RGER
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 24VQFN / PCIe Gen4 Compliant Ultra-Low Power Clock Generator With Four Programmable Outputs and EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Clock Generator
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS, LVDS, HCSL
Number of Circuits 2
Frequency - Max 250MHz
Divider/Multiplier No/No
Supply Voltage (V) 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812935-CDCI6214RGER
Ultra Librarian 3D Model Ultra Librarian CDCI6214RGER CAD Model

Description

The Texas Instruments CDCI6214RGER is a highly versatile, low-jitter clock generator that is designed to meet the stringent requirements of today's high-speed digital systems. This device is part of TI's extensive clock and timing solutions, offering precision and reliability for a range of applications, including telecommunications, computing, storage, and networking.

Key Features

  • Multiple Outputs: The CDCI6214RGER provides four independently programmable clock outputs, allowing for flexibility in supporting various system requirements.
  • Low Jitter Performance: Engineered for optimal signal integrity, this clock generator offers low jitter performance, which is crucial for maintaining the integrity of high-speed signals.
  • Wide Frequency Range: It supports a wide frequency range, making it suitable for a variety of applications and enabling it to adapt to different interface standards.
  • Programmable: Users can program the device through an I2C interface, which allows for easy integration and on-the-fly adjustments to the clock configuration.
  • Power Efficiency: The CDCI6214RGER is designed for power efficiency, which helps reduce the overall power consumption of the system it's integrated into.

Applications

  • High-speed data communication systems
  • Server and enterprise computing
  • Networking equipment such as routers and switches
  • Storage systems, including SSDs and HDDs
  • Industrial and medical electronics

Product Specifications

Parameter Value
Supply Voltage 3.3V ± 0.3V
Operating Temperature Range -40°C to 85°C
Package Type VQFN (RGER)
Size (mm x mm) 7 x 7 (RGER)

The CDCI6214RGER clock generator from Texas Instruments is an exceptional choice for designers looking to optimize their system's performance with a flexible, high-quality timing solution. Its programmability, low jitter, and wide frequency range make it a versatile component for a myriad of high-speed applications.

You May Also Be Interested in

Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5223 $50.4460
49+ $2.0696 $101.4104
75+ $2.0049 $150.3675
104+ $1.9402 $201.7808
134+ $1.8755 $251.3170
179+ $1.6815 $300.9885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,280 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess