EN
  • EN
  • DE

CDCE6214RGET

Part No CDCE6214RGET
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 24VQFN / Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Clock Generator
PLL Yes
Input Differential or Single-Ended
Output LP-HCSL, LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 350MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number CDCE6214
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352648-CDCE6214RGET
Ultra Librarian 3D Model Ultra Librarian CDCE6214RGET CAD Model

Description

The CDCE6214RGET from Texas Instruments is a high-performance, low-jitter clock generator that is designed to meet the stringent requirements of today's advanced electronic systems. This device is part of the CDCE6214 family and comes in a compact 24-pin VQFN package, making it suitable for space-constrained applications.

Key Features

  • Multiple Outputs: The CDCE6214RGET provides four programmable outputs that can generate different frequencies, making it highly versatile for various applications.
  • Low Jitter Performance: With its exceptional jitter performance, this clock generator ensures high-quality signal integrity, which is critical for high-speed communication and data transfer.
  • Wide Frequency Range: It supports a wide frequency range, allowing users to configure the device for a variety of clocking needs.
  • Programmability: The device can be easily programmed via I2C or SPI interface, enabling dynamic control over the output frequencies and other operational parameters.
  • Power Supply: It operates on a 3.3V power supply, which is common in many electronic systems, providing ease of integration.

Applications

The CDCE6214RGET is suitable for multiple applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data communication and telecommunication systems
  • High-performance computing and data servers
  • Industrial and medical equipment requiring precise clocking solutions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CDCE6214RGET is built to the highest standards. It is designed to ensure reliable operation in a variety of environmental conditions, making it a trusted choice for critical applications where failure is not an option.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support resources, including datasheets, application notes, and design tools. These resources are designed to help streamline the design process and get products to market faster.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2400 $56.1600
20+ $5.1200 $102.4000
31+ $4.9600 $153.7600
42+ $4.8000 $201.6000
54+ $4.6400 $250.5600
73+ $4.1600 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess