EN
  • EN
  • DE

CDCD5704PWG4

Part No CDCD5704PWG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC CLOCK GEN FOR XDR MEM 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Programmable Not Verified
PLL Yes
Main Purpose Memory, RDRAM; Extreme Data Rate (XDR™)
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 800MHz
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number CDCD5704
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577913-CDCD5704PWG4
Ultra Librarian 3D Model Ultra Librarian CDCD5704PWG4 CAD Model

Description

Texas Instruments CDCD5704PWG4 Clock Buffer

The Texas Instruments CDCD5704PWG4 is a high-performance, low-skew, low-jitter clock buffer designed to distribute high-speed signals with precision and reliability. It is an ideal solution for clock distribution in a wide range of applications, from networking and telecommunications to computing and high-speed data acquisition systems.

Key Features

  • Multiple Outputs: The device includes four pairs of differential outputs, which are LVPECL compatible, providing flexibility in clock distribution schemes.
  • Low Skew: The CDCD5704PWG4 is engineered to maintain low skew between outputs, ensuring synchronous signal distribution and system performance.
  • Wide Frequency Range: With an operational frequency range up to 2.5 GHz, this clock buffer can support high-speed applications that require fast and accurate timing.
  • Programmable Functions: The device features programmable functions such as output enable/disable and differential input levels, allowing for customized configuration to meet specific design requirements.
  • Supply Voltage: It operates with a supply voltage of 3.3V, which is common in many digital systems, making it easy to integrate without the need for additional power regulation.

Applications

  • High-speed digital systems
  • Networking equipment
  • Telecommunications infrastructure
  • Server and storage systems
  • Test and measurement equipment

Package and Quality

The CDCD5704PWG4 is offered in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications. Additionally, the product adheres to Texas Instruments' high-quality manufacturing standards, ensuring reliability and performance consistency across various environmental conditions.

With its precise clock distribution capabilities and robust feature set, the Texas Instruments CDCD5704PWG4 clock buffer is a versatile component that enhances the performance of sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess