EN
  • EN
  • DE

CDC924DL

Part No CDC924DL
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC 133-MHZ CLOCK SYNTH 56-SSOP  /  Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 133MHz 1 Output 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Texas Instruments
Package Tube
Product Status Obsolete
PLL Yes
Main Purpose Intel CPU Servers
Input Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 133MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number CDC924
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -CDC924DLG4,TEXTISCDC924DL,-296-6714-5-NDR,-296-6714-5,-296-6714-5-ND,-CDC924DL-NDR,2156-CDC924DL-TI,296-6714-5,296-6714-5-NDR,-CDC924DLG4-NDR
Standard Package 20
Win Source Part Number 1180296-CDC924DL
Ultra Librarian 3D Model Ultra Librarian CDC924DL CAD Model

Description

The Texas Instruments CDC924DL is a highly versatile, low-jitter clock generator that is designed to meet the stringent requirements of complex digital systems. This advanced timing solution is part of Texas Instruments' extensive range of clock and timing integrated circuits, renowned for their reliability and performance.

The CDC924DL features a programmable clock frequency range that is suitable for a variety of applications, including telecommunications, computing, and high-speed data acquisition systems. It offers a flexible configuration that allows designers to tailor the clock output to their specific needs, making it an ideal choice for systems that require precise clock management.

With its low phase noise and jitter characteristics, the CDC924DL ensures high-quality signal integrity, which is critical for maintaining system performance in high-speed digital applications. The device supports multiple output frequencies, which can be easily programmed via a serial or parallel interface, providing designers with a high degree of control over the clocking architecture of their system.

Key features of the CDC924DL include:

  • Programmable clock outputs for a wide range of frequencies
  • Low phase noise and jitter for improved signal integrity
  • Serial or parallel configuration options for flexible design integration
  • Robust temperature and supply voltage ranges for reliable operation in various environments
  • Compact packaging options to fit space-constrained applications

As with all Texas Instruments products, the CDC924DL is supported by a comprehensive suite of technical documentation and design resources. This includes detailed datasheets, application notes, and design tools that help accelerate the development process and reduce time-to-market for products incorporating this clock generator.

Whether you are designing a new system or looking to upgrade an existing one, the Texas Instruments CDC924DL clock generator offers the performance, flexibility, and reliability required to create a high-performance digital system.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8221 $52.9326
14+ $7.2387 $101.3418
22+ $7.0125 $154.2750
30+ $6.7863 $203.5890
39+ $6.5601 $255.8439
52+ $5.8815 $305.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess