EN
  • EN
  • DE

CDC7005RGZR

Part No CDC7005RGZR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 3.5MHz to 180MHz-IN 48-Pin VQFN EP T/R / IC CLK SYNC/JITTER CLEANR 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Synchronizer and Jitter Cleaner
PLL No
Input LVCMOS, LVPECL
Output LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 800MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1028713-CDC7005RGZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CDC7005
Introduction Date April 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CDC7005RGZR CAD Model

Description

The Texas Instruments CDC7005RGZR is a state-of-the-art clock synchronizer and jitter cleaner designed to provide high-performance clock management for a wide array of applications. This integrated circuit is engineered to address the stringent requirements of communication infrastructure, data converters, and high-speed digital signal processing (DSP) systems.

Key Features

  • High Precision: The CDC7005RGZR offers excellent jitter cleaning capabilities, ensuring clock signals are precise and stable for sensitive electronic components.
  • Flexibility: It supports multiple clocking modes, including a VCXO (Voltage-Controlled Crystal Oscillator) mode and a VCSO (Voltage-Controlled SAW Oscillator) mode, providing versatility for various system designs.
  • Integration: With an integrated Phase-Locked Loop (PLL), this device simplifies design and reduces the need for external components.
  • Programmability: Users can program the device through a serial interface, allowing for easy adjustments to the clock output frequency and phase alignment.
  • Low Power Consumption: Designed for energy efficiency, the CDC7005RGZR operates with a low power consumption, making it suitable for power-sensitive applications.

Applications

The CDC7005RGZR is ideal for a variety of applications, including:

  • Telecommunication equipment
  • Networking infrastructure
  • High-speed data acquisition systems
  • Wireless base stations
  • Test and measurement equipment

Technical Specifications

Some of the technical specifications of the CDC7005RGZR include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: 48-VFQFN Exposed Pad

The Texas Instruments CDC7005RGZR is a robust solution for designers looking to enhance the performance and reliability of their clock distribution systems. Its precision and programmability make it an indispensable component for modern high-speed electronic designs.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9841 $59.9205
11+ $9.8332 $108.1652
16+ $9.5259 $152.4144
22+ $9.2186 $202.8092
29+ $8.9113 $258.4277
38+ $7.9894 $303.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess