EN
  • EN
  • DE

CDC421A312RGER

Part No CDC421A312RGER
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN 312.50MHZ 3.3V 24VQFN / Clock Generator IC 312.5MHz 1 24-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 312.5MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number CDC421A312
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1319936-CDC421A312RGER
Ultra Librarian 3D Model Ultra Librarian CDC421A312RGER CAD Model

Description

Product Overview: CDC421A312RGER from Texas Instruments

The CDC421A312RGER is a high-performance clock generator integrated circuit from Texas Instruments, designed to meet the precise clocking requirements of high-speed digital systems. This advanced device is part of TI's extensive range of clock and timing solutions, offering a blend of innovation, reliability, and performance.

Key Features

  • High Precision: The CDC421A312RGER provides a highly accurate clock signal, which is crucial for the synchronization of digital circuits, ensuring data integrity and system stability.
  • Programmable: It features programmable dividers, allowing designers to fine-tune the clock frequencies for specific applications, thereby offering greater flexibility in system design.
  • Low Jitter: The device exhibits low phase noise and jitter, which is essential for applications that require high-speed data transfer and signal integrity, such as telecommunications and networking equipment.
  • Multiple Outputs: With multiple clock outputs, the CDC421A312RGER can drive several loads simultaneously, reducing the need for additional clock distribution components and simplifying circuit design.
  • Power Efficiency: It operates with a low power consumption, making it an ideal choice for power-sensitive applications.
  • Small Form Factor: Housed in a compact 24-pin VQFN package, the device saves valuable board space and is well-suited for densely packed PCBs.

Applications

The CDC421A312RGER is versatile and can be used in a variety of applications, including:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Server and storage platforms
  • Wireless infrastructure
  • Test and measurement equipment

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The CDC421A312RGER is backed by TI's rigorous testing and validation processes, ensuring that it meets the high standards expected by industry professionals. Additionally, TI provides extensive technical support and documentation, making the integration of the CDC421A312RGER into your design a smooth and confident process.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2963 $53.1852
10+ $10.9098 $109.0980
15+ $10.5689 $158.5335
20+ $10.2280 $204.5600
26+ $9.8870 $257.0620
34+ $8.8642 $301.3828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,945 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess