EN
  • EN
  • DE

CDC421156RGER

Part No CDC421156RGER
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GENERATOR 156.25MHZ 24QFN / Clock Generator IC 156.25MHz 1 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 156.25MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number CDC421156
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1229160-CDC421156RGER
Ultra Librarian 3D Model Ultra Librarian CDC421156RGER CAD Model

Description

The CDC421156RGER from Texas Instruments is a high-performance clock buffer that offers low additive phase noise for clock distribution in demanding applications. This device is designed to distribute one clock input to six clock outputs with the best signal integrity while minimizing jitter and phase noise, which is crucial for high-speed digital signal processing.

Key Features

  • Low Additive Phase Noise: Ensures minimal degradation of the clock signal, which is vital for applications requiring high precision and stability.
  • Six Output Buffers: Provides multiple buffered outputs from a single input source, allowing for flexible design and integration into various systems.
  • Wide Operating Temperature Range: Reliable performance across a range of -40°C to 85°C, suitable for industrial and commercial environments.
  • Small Footprint: The compact 24-VQFN (3.50 mm x 5.50 mm) package saves board space and is ideal for space-constrained applications.
  • 3.3V Operation: Operates at a supply voltage of 3.3V, compatible with many standard systems and ensuring power efficiency.

Applications

The CDC421156RGER is designed for use in a wide range of applications where precise clock distribution is essential. These include:

  • Data Communication Equipment
  • Telecommunication Infrastructure
  • Networking Hardware
  • Server and Storage Platforms
  • Test and Measurement Systems

Product Specifications

Parameter Value
Part Number CDC421156RGER
Package Type 24-VQFN (3.50 mm x 5.50 mm)
Supply Voltage 3.3V
Operating Temperature -40°C to 85°C

With its combination of performance, efficiency, and design flexibility, the CDC421156RGER clock buffer from Texas Instruments is an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess