Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input TTL
Output TTL
Frequency - Max 80MHz
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1160570-CDC340DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CDC340
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDC340DW CAD Model

Description

The Texas Instruments CDC340DW is a high-performance, precision clock buffer tailored to provide reliable clock distribution in a wide array of digital applications. Engineered to maintain signal integrity, the CDC340DW ensures that clock signals are distributed with minimal skew and jitter, which is crucial for maintaining the timing accuracy in digital circuits.

Key Features

  • Low Skew: The device boasts a very low output-to-output skew, which ensures that all clock signals are synchronized across the system.
  • Multiple Outputs: With multiple buffered outputs, the CDC340DW can drive several devices simultaneously, making it an ideal choice for complex digital systems.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various logic levels and offering flexibility in different power environments.
  • High Fanout Capability: The device can drive a high number of inputs, which is beneficial for systems requiring a large distribution of the clock signal.
  • Temperature Range: The CDC340DW is designed to work across a broad temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The versatile nature of the CDC340DW makes it suitable for a diverse range of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Data centers and server farms
  • High-performance computing systems
  • Industrial control systems

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V to 5.5V Operating Temperature Range -40°C to +85°C Package SOIC-20

In conclusion, the Texas Instruments CDC340DW presents a robust solution for clock distribution, ensuring that digital systems operate with precision timing. Its low skew, high fanout, and wide voltage range make it a versatile and indispensable component in modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 1:2 350MHZ 16QFN
Need more? Email Us
ECAD model for NB3L202KMNTXG
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:2 14 GHz 16-VFQFN Exposed Pad
Need more? Email Us
ECAD model for HMC720LP3E
Renesas Electronics America
IC CLK BUFFER 1:2 2GHZ 16VFQFN
Lowest to $9.3607
ECAD model for 8SLVP1102ANLGI
Microchip Technology
IC CLK BUFFER 1:4 750MHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:4 750 MHz 16-VFQFN Exposed Pad
Lowest to $9.5356
ECAD model for ZL40202LDG1
Micrel
Precision Low Power 1:4 LVPECL Fanout Buffer/Translator with Internal Termination
Lowest to $5.9269
ECAD model for SY89854UMGTR
Renesas Electronics America
IC CLK BUFFER 1:8 2GHZ 48VFQFPN
Need more? Email Us
ECAD model for 8SLVP2108ANLGI
ON Semiconductor
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Need more? Email Us
ECAD model for NB3L8533DTG
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $7.1057
ECAD model for MC100ES6221TB
Diodes Incorporated
IC CLK BUFFER 2:16 2GHZ 48TQFP / Clock Fanout Buffer (Distribution) IC 2:16 2 GHz 48-TQFP
Lowest to $48.8956
ECAD model for PI6C5912016-01FAIEX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention