EN
  • EN
  • DE

CDC339

Part No CDC339
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CLOCK DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160567-CDC339
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDC339 CAD Model

Description

The Texas Instruments CDC339 is a high-performance, precision clock driver designed to meet the stringent requirements of complex digital systems. This device is part of a family of clock drivers that offer a wide range of features and benefits to system designers, making it an ideal choice for a variety of applications, including servers, telecommunications, computing, and high-end consumer electronics.

Key Features

  • Multiple Outputs: The CDC339 provides multiple clock outputs, each capable of driving several clock lines with precise timing and low skew. This ensures synchronous operation across different components within a system.
  • Low Skew: With its low-output skew, the CDC339 ensures that clock signals are distributed with minimal timing discrepancies, which is critical for maintaining data integrity and system reliability.
  • High Frequency: The device supports a wide range of clock input frequencies, allowing it to be used in systems that require high-speed operation.
  • Flexible Voltage Operation: The CDC339 operates at various voltage levels, making it versatile for different digital logic levels and compatible with a broad spectrum of digital devices.
  • Robust ESD Protection: Integrated electrostatic discharge (ESD) protection shields the device from the harmful effects of static electricity, enhancing its durability and lifespan.

Applications

The CDC339's performance characteristics make it suitable for a wide range of applications, including but not limited to:

  • High-speed digital servers
  • Telecommunication infrastructure
  • Workstations and high-performance computing
  • Networking equipment
  • Consumer electronics requiring precise timing

Technical Specifications

For detailed technical specifications, the CDC339 datasheet provides comprehensive information including pin configurations, timing diagrams, electrical characteristics, and application notes. Designers and engineers are encouraged to consult the datasheet for in-depth knowledge on how to integrate the CDC339 into their systems effectively.

Conclusion

The Texas Instruments CDC339 is a versatile and reliable clock driver that offers precision timing, low skew, and high-frequency operation. Its robust design and ESD protection make it a durable choice for demanding applications. With its multiple output capabilities and flexible voltage operation, the CDC339 stands out as a top-tier component for ensuring synchronized performance in complex digital systems.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6425 $59.2850
5+ $24.3221 $121.6105
7+ $23.5620 $164.9340
9+ $22.8020 $205.2180
12+ $22.0419 $264.5028
16+ $19.7617 $316.1872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess