Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input TTL
Output TTL
Maximum Input Frequency 100MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028693-CDC328ADR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDC328ADR CAD Model

Description

The CDC328ADR from Texas Instruments is a high-performance, highly integrated device designed to meet the demanding needs of modern electronic systems. This precision clock synthesizer is engineered to provide a reliable and stable clock signal for various applications, including data communication, telecommunication, and industrial equipment.

Key Features

  • High Precision: Ensures accurate timing for critical applications.
  • Low Jitter: Minimizes signal distortion and enhances data integrity.
  • Wide Frequency Range: Supports a broad spectrum of frequencies, making it suitable for multiple applications.
  • Programmable: Offers flexibility with programmable settings to meet specific system requirements.
  • Low Power Consumption: Ideal for power-sensitive applications, contributing to energy efficiency.
  • Small Footprint: The compact design allows for integration into space-constrained designs.

Applications

The CDC328ADR is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and base stations.
  • Computing systems like servers, workstations, and high-performance computing clusters.
  • Consumer electronics including set-top boxes, digital TVs, and gaming consoles.
  • Industrial control systems for automation and process control.

Technical Specifications

Parameter Value Supply Voltage 3.3V ± 0.3V Operating Temperature Range -40°C to 85°C Package SOIC (Small Outline Integrated Circuit) Mounting Type Surface Mount

With its robust feature set and Texas Instruments' reputation for quality, the CDC328ADR is an excellent choice for designers looking to ensure the accuracy and stability of their system's clock signal. Its programmability and wide operating range make it a flexible solution for a multitude of electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-4, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $9.4135
ECAD model for ICS8535AGI-31LFT
Renesas Electronics America
IC CLK BUFFER 1:8 2GHZ 48VFQFPN
Lowest to $24.9956
ECAD model for 8SLVP2108ANLGI8
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $34.7048
ECAD model for LMK01020ISQE
Micrel
ULTRRA-PRECISION 1:8 FANOUT BUFFER WITH LVPECL OUTPUTS AND INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58032UMGTR
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16CSMT
Need more? Email Us
ECAD model for HMC724LC3TR
Analog Devices Inc.
IC CLK BUFFER 2:10 1.1GHZ 32LQFP
Need more? Email Us
ECAD model for ADN4670BSTZ-REEL7
NXP / Nexperia
2.5/3.3V DIFFERENTIAL LVPECL 2x2 CLOCK SWITCH AND FANOUT BUFFER | IC CLK BUFFER 2:3 3GHZ 32LQFP
Need more? Email Us
ECAD model for MC100ES6254AC
Renesas Electronics America
IC CLK BUFFER 1:10 166MHZ 20SSOP
Need more? Email Us
ECAD model for 74FCT3807EPYG8
Micrel
3.2Gbps Precision, LVPECL Buffer
Lowest to $22.5254
ECAD model for SY58604UMG

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4731 $57.8924
10+ $11.8754 $118.7540
15+ $11.5043 $172.5645
21+ $11.1331 $233.7951
27+ $10.7621 $290.5767
35+ $9.6488 $337.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,410 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention