EN
  • EN
  • DE

CDC2510PWRG4

Part No CDC2510PWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V Phase-Lock Loop Clock Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type PLL Clock Driver
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1160552-CDC2510PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDC2510
Introduction Date May 01, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian CDC2510PWRG4 CAD Model

Description

Overview of Texas Instruments CDC2510PWRG4

The Texas Instruments CDC2510PWRG4 is a high-performance, low-jitter, Phase-Locked Loop (PLL) based clock driver designed to meet the stringent requirements of communication and computing applications. This device is capable of generating and distributing clock signals with minimal skew and phase noise, making it an excellent choice for systems that require reliable and precise timing solutions.

Key Features

  • Multiple Outputs: The CDC2510PWRG4 comes with ten outputs that provide low-skew, low-jitter clock signals, which is critical for maintaining data integrity across synchronous interfaces.
  • Programmable PLL: The integrated PLL can be programmed for various multiplication factors, allowing users to generate a range of output frequencies from a single reference clock. This flexibility is particularly useful for systems that operate on multiple clock domains or require frequency scaling.
  • Low Power Consumption: Designed with power efficiency in mind, the CDC2510PWRG4 operates with a low power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device is built to perform reliably across a broad temperature range, ensuring stable operation in diverse environmental conditions.

Applications

The CDC2510PWRG4 is ideal for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data communication infrastructure
  • High-speed computing and data processing systems
  • Telecommunication equipment

Technical Specifications

With a voltage supply range of 3.135V to 3.465V, the CDC2510PWRG4 is designed for 3.3V operation. The device is housed in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint for space-constrained applications. The CDC2510PWRG4 also features a selectable input reference frequency, enabling compatibility with various clock sources.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CDC2510PWRG4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in the field. For designers and engineers looking for a robust clock distribution solution, the CDC2510PWRG4 from Texas Instruments is an excellent choice.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess