EN
  • EN
  • DE

CD74HCU04PWR

Part No CD74HCU04PWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX HS 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.1 V
Logic Level - High 1.7 V to 4.8 V
Max Propagation Delay @ V, Max CL 12ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1028569-CD74HCU04PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCU04PWR CAD Model

Description

The CD74HCU04PWR from Texas Instruments is a high-performance CMOS Hex Inverter integrated circuit designed to meet a wide range of application requirements. This device consists of six independent inverters and is characterized for operation from -55°C to 125°C, making it suitable for industrial, automotive, and telecommunications applications.

Key Features

  • Logic Type: Inverter
  • Number of Circuits: 6
  • Input Type: Standard
  • Output Type: Push-Pull
  • Voltage - Supply: 2V ~ 6V
  • Operating Temperature: -55°C ~ 125°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14
  • Propagation Delay Time: 8ns at 5V
  • Current - Quiescent (Max): 2µA
  • Current - Output High, Low: 4mA, 4mA

Product Benefits

The CD74HCU04PWR is designed for use in logic level conversion, wave shaping, and signal processing applications. Its wide operating voltage range and high noise immunity make it a versatile choice for designing robust electronic systems. With its low power consumption and balanced propagation delays, this device is ideal for battery-powered and energy-efficient applications.

Applications

Due to its flexibility and reliability, the CD74HCU04PWR is widely used in various applications, including:

  • Logic level conversion
  • Wave and pulse shapers
  • High-speed buffering
  • Oscillators
  • Signal processing
  • Automotive systems
  • Telecommunications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74HCU04PWR is manufactured in TI's state-of-the-art facilities, ensuring that each component meets the company's rigorous standards for performance and durability.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6008 $51.0680
205+ $0.4930 $101.0650
315+ $0.4776 $150.4440
435+ $0.4622 $201.0570
560+ $0.4468 $250.2080
750+ $0.4006 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess