Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100MHz
Function Enable/Disable
Output HCSL
Supply Voltage (V) 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Maximum) 60mA (Typ)
Mounting Style SMD
Manufacturer Package 16-TSSOP
Dimension 0.197" L x 0.177" W (5.00mm x 4.50mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Current - Supply (Disable) (Maximum) 23mA
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803646-DSC557-0344SI1
Ultra Librarian 3D Model Ultra Librarian DSC557-0344SI1 CAD Model

Description

Microchip Technology's DSC557-0344SI1 is a state-of-the-art silicon-based timing solution that offers a high degree of precision and reliability. This product is designed to meet the rigorous demands of modern electronic systems, providing a stable and accurate clock signal that is vital for synchronizing various digital components.

Key Features

  • Frequency Range: The DSC557-0344SI1 operates at a frequency range that is suitable for a wide array of applications, ensuring compatibility with various types of electronic equipment.
  • Low Jitter Performance: With its low jitter characteristics, this device ensures minimal signal distortion, which is crucial for maintaining the integrity of digital signals, especially in high-speed communication systems.
  • Stability: The product is designed to offer excellent frequency stability, which is essential for applications where consistent performance is required over a range of environmental conditions.
  • Power Efficiency: Microchip's DSC557-0344SI1 is engineered for power efficiency, which helps to reduce the overall power consumption of the systems it is integrated into, thereby extending battery life and reducing energy costs.
  • Package: The device comes in a compact package that is easy to integrate into a wide variety of electronic assemblies, making it a versatile choice for designers and engineers.

Applications

The DSC557-0344SI1 is an ideal timing solution for a multitude of applications, including but not limited to:

  • Networking equipment such as routers, switches, and access points
  • Consumer electronics including high-definition televisions and audio systems
  • Computing devices like desktops, laptops, and servers
  • Industrial systems that require precise timing for control and automation
  • Telecommunications infrastructure, including base stations and transmission equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC557-0344SI1 is no exception. It is manufactured to the highest standards to ensure it meets the reliability expectations of even the most demanding applications. Customers can trust that this timing solution will deliver consistent performance and contribute to the longevity and stability of their products.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 23.4375M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 23.4375M-TBGPA0
Seiko Epson Corporation
SG-8101CE 132.8120M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CE 132.8120M-TCHSA0
Seiko Epson Corporation
SG-8101CA 166.666666M-TCHPA0: OS
Need more? Email Us
ECAD model for SG-8101CA 166.666666M-TCHPA0
Seiko Epson Corporation
SG-8101CE 50.1633M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 50.1633M-TBGPA0
Seiko Epson Corporation
SG-8101CG 50.3100M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 50.3100M-TBGPA0
Seiko Epson Corporation
XTAL OSC XO 100.0200MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 100.0200M-TJHSA0
CTS-Frequency Controls
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Lowest to $0.2029
ECAD model for 403C35D25M00000
Seiko Epson Corporation
SG-8101CE 12.5000M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.5000M-TBGPA0
Seiko Epson Corporation
SG-8101CE 12.9600M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.9600M-TCHPA0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention